Ebinger Manufacturing Corp. Twist On Wire Connector ECC164-5

Description
YELLOW COLOR (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE (2) #14, (3) #16 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet
Description
YELLOW COLOR (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE (2) #14, (3) #16 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - ECC164-5 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Twist On Wire Connector
ECC164-5
Twist On Wire Connector ECC164-5
YELLOW COLOR (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE (2) #14, (3) #16 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
  • YELLOW COLOR
  • (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE
  • (2) #14, (3) #16 MAX. WIRE COMBINATION SIZE
  • 18 TO 12 AWG WIRE SIZE
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 500 STANDARD PACKAGE
  • COPPER WIRE TYPE
  • POLYPROPYLENE SHELL MATERIAL
  • ECC MODEL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Electrical Connectors
Product Number ECC164-5
Product Name Twist On Wire Connector
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details