Ebinger Manufacturing Corp. Datasheets for Locknuts
Locknuts are a type of prevailing-torque fastener that resists loosening under vibration and torque. They differ from standard nuts because they typically have friction-increasing bearing surfaces (e.g., pitted grooves on flanges) or special internal thread-geometries.
Locknuts: Learn more
| Product Name | Notes |
|---|---|
| JAM TYPE ZINC PLATED FINISH #6 NOMINAL DIAMETER 32 TPI 7/64 INCH THICKNESS | |
| JAM TYPE ZINC PLATED FINISH #8 NOMINAL DIAMETER 32 TPI 1/8 INCH THICKNESS | |
| JAM TYPE ZINC PLATED FINISH 1-1/4 INCH WIDTH ACROSS FLAT 3/4 INCH NOMINAL DIAMETER 10 TPI 47/64 INCH THICKNESS GRADE 5 MATERIAL SPECIFICATION | |
| JAM TYPE ZINC PLATED FINISH 1-5/8 INCH WIDTH ACROSS FLAT 1 INCH NOMINAL DIAMETER 8 TPI 63/64 INCH THICKNESS GRADE 5 MATERIAL SPECIFICATION | |
| JAM TYPE ZINC PLATED FINISH 1/2 INCH NOMINAL DIAMETER 13 TPI 7/16 INCH THICKNESS | |
| JAM TYPE ZINC PLATED FINISH 1/4 INCH NOMINAL DIAMETER 20 TPI 7/32 INCH THICKNESS | |
| JAM TYPE ZINC PLATED FINISH 3/8 INCH NOMINAL DIAMETER 16 TPI 21/64 INCH THICKNESS |