Ebinger Manufacturing Corp. Twist On Wire Connector WCC167P

Description
STREAMLINED WING TYPE YELLOW COLOR (3) #22 MIN. WIRE COMBINATION SIZE (2) #12 MAX. WIRE COMBINATION SIZE 22 TO 12 AWG WIRE SIZE 600 V 1000 V (FIXTURE, SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE WCC MODEL
Datasheet
Description
STREAMLINED WING TYPE YELLOW COLOR (3) #22 MIN. WIRE COMBINATION SIZE (2) #12 MAX. WIRE COMBINATION SIZE 22 TO 12 AWG WIRE SIZE 600 V 1000 V (FIXTURE, SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE WCC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WCC167P - Ebinger Manufacturing Corp.
Brighton, MI, USA
Twist On Wire Connector
WCC167P
Twist On Wire Connector WCC167P
STREAMLINED WING TYPE YELLOW COLOR (3) #22 MIN. WIRE COMBINATION SIZE (2) #12 MAX. WIRE COMBINATION SIZE 22 TO 12 AWG WIRE SIZE 600 V 1000 V (FIXTURE, SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE WCC MODEL
  • STREAMLINED WING TYPE
  • YELLOW COLOR
  • (3) #22 MIN. WIRE COMBINATION SIZE
  • (2) #12 MAX. WIRE COMBINATION SIZE
  • 22 TO 12 AWG WIRE SIZE
  • 600 V
  • 1000 V (FIXTURE, SIGN) VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 25 STANDARD PACKAGE
  • COPPER WIRE TYPE
  • WCC MODEL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Electrical Connectors
Product Number WCC167P
Product Name Twist On Wire Connector
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details