Ebinger Manufacturing Corp. Twist On Wire Connector WCC168

Description
STREAMLINED WING TYPE RED COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE 600 V 1000 V (FIXTURE, SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE COPPER WIRE TYPE WCC MODEL
Datasheet
Description
STREAMLINED WING TYPE RED COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE 600 V 1000 V (FIXTURE, SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE COPPER WIRE TYPE WCC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WCC168 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Twist On Wire Connector
WCC168
Twist On Wire Connector WCC168
STREAMLINED WING TYPE RED COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE 600 V 1000 V (FIXTURE, SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE COPPER WIRE TYPE WCC MODEL
  • STREAMLINED WING TYPE
  • RED COLOR
  • (3) #22 MIN. WIRE COMBINATION SIZE
  • (3) #10 MAX. WIRE COMBINATION SIZE
  • 22 TO 10 AWG WIRE SIZE
  • 600 V
  • 1000 V (FIXTURE, SIGN) VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • COPPER WIRE TYPE
  • WCC MODEL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Electrical Connectors
Product Number WCC168
Product Name Twist On Wire Connector
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337414-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
5 suppliers
Mini Receptacle - 888N-M10AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
MicroSpace™ 1.27mm - 10142344-215KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers