Ebinger Manufacturing Corp. Twist On Wire Connector ECC160P

Description
GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (1) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet
Description
GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (1) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - ECC160P - Ebinger Manufacturing Corp.
Brighton, MI, USA
Twist On Wire Connector
ECC160P
Twist On Wire Connector ECC160P
GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (1) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
  • GRAY COLOR
  • (2) #22 MIN. WIRE COMBINATION SIZE
  • (1) #14 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • 300 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 25 STANDARD PACKAGE
  • COPPER WIRE TYPE
  • POLYPROPYLENE SHELL MATERIAL
  • ECC MODEL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Electrical Connectors
Product Number ECC160P
Product Name Twist On Wire Connector
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - CAB.M26.GLA.C52G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 2.0 amps
View Details
2 suppliers
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details