Ebinger Manufacturing Corp. Twist On Wire Connector ECC160-5

Description
GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (1) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet
Description
GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (1) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - ECC160-5 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Twist On Wire Connector
ECC160-5
Twist On Wire Connector ECC160-5
GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (1) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
  • GRAY COLOR
  • (2) #22 MIN. WIRE COMBINATION SIZE
  • (1) #14 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • 300 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 500 STANDARD PACKAGE
  • COPPER WIRE TYPE
  • POLYPROPYLENE SHELL MATERIAL
  • ECC MODEL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Electrical Connectors
Product Number ECC160-5
Product Name Twist On Wire Connector
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S04M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7809B4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details