Ebinger Manufacturing Corp.Twist On Wire ConnectorECC160
Description
GRAY COLOR
(2) #22 MIN. WIRE COMBINATION SIZE
(1) #14 MAX. WIRE COMBINATION SIZE
22 TO 14 AWG WIRE SIZE
300 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
100 STANDARD PACKAGE
COPPER WIRE TYPE
POLYPROPYLENE SHELL MATERIAL
ECC MODEL
Ebinger Manufacturing Corp.
Done
Datasheet
Description
GRAY COLOR
(2) #22 MIN. WIRE COMBINATION SIZE
(1) #14 MAX. WIRE COMBINATION SIZE
22 TO 14 AWG WIRE SIZE
300 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
100 STANDARD PACKAGE
COPPER WIRE TYPE
POLYPROPYLENE SHELL MATERIAL
ECC MODEL
GRAY COLOR
(2) #22 MIN. WIRE COMBINATION SIZE
(1) #14 MAX. WIRE COMBINATION SIZE
22 TO 14 AWG WIRE SIZE
300 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
100 STANDARD PACKAGE
COPPER WIRE TYPE
POLYPROPYLENE SHELL MATERIAL
ECC MODEL