Ebinger Manufacturing Corp. Twist On Wire Connector WCC167

Description
STREAMLINED WING TYPE YELLOW COLOR (3) #22 MIN. WIRE COMBINATION SIZE (2) #12 MAX. WIRE COMBINATION SIZE 22 TO 12 AWG WIRE SIZE 600 V 1000 V (FIXTURE, SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE COPPER WIRE TYPE WCC MODEL
Datasheet
Description
STREAMLINED WING TYPE YELLOW COLOR (3) #22 MIN. WIRE COMBINATION SIZE (2) #12 MAX. WIRE COMBINATION SIZE 22 TO 12 AWG WIRE SIZE 600 V 1000 V (FIXTURE, SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE COPPER WIRE TYPE WCC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WCC167 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Twist On Wire Connector
WCC167
Twist On Wire Connector WCC167
STREAMLINED WING TYPE YELLOW COLOR (3) #22 MIN. WIRE COMBINATION SIZE (2) #12 MAX. WIRE COMBINATION SIZE 22 TO 12 AWG WIRE SIZE 600 V 1000 V (FIXTURE, SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE COPPER WIRE TYPE WCC MODEL
  • STREAMLINED WING TYPE
  • YELLOW COLOR
  • (3) #22 MIN. WIRE COMBINATION SIZE
  • (2) #12 MAX. WIRE COMBINATION SIZE
  • 22 TO 12 AWG WIRE SIZE
  • 600 V
  • 1000 V (FIXTURE, SIGN) VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • COPPER WIRE TYPE
  • WCC MODEL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Electrical Connectors
Product Number WCC167
Product Name Twist On Wire Connector
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details