Ebinger Manufacturing Corp. Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| #10 NOMINAL DIAMETER 24 TPI .19 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1000 PIECES PER PLASTIC BOX FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN | |
| #10 NOMINAL DIAMETER 24 TPI 1/8 INCH THICKNESS .19 NOMINAL DIAMETER - DECIMAL 1/8 THICKNESS - FRACTIONAL .125 THICKNESS - DECIMAL PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX FINISH/COATING ZINC... | |
| #10 NOMINAL DIAMETER 32 TPI .19 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1000 PIECES PER PLASTIC BOX FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN | |
| #10 NOMINAL DIAMETER 32 TPI 1/8 INCH THICKNESS .19 NOMINAL DIAMETER - DECIMAL 1/8 THICKNESS - FRACTIONAL .125 THICKNESS - DECIMAL PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX FINISH/COATING ZINC... | |
| 1-1/16 INCH WIDTH ACROSS FLAT 5/8 INCH NOMINAL DIAMETER 11 TPI 39/64 INCH THICKNESS 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 39/64 THICKNESS - FRACTIONAL .6093 THICKNESS... | |
| 1-7/16 INCH WIDTH ACROSS FLAT 7/8 INCH NOMINAL DIAMETER 9 TPI 55/64 INCH THICKNESS 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL 55/64 THICKNESS - FRACTIONAL .8593 THICKNESS... | |
| 1/2 INCH NOMINAL DIAMETER 13 TPI 7/16 INCH THICKNESS 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 7/16 THICKNESS - FRACTIONAL .4375 THICKNESS - DECIMAL PACKAGING QUANTITY 250... | |
| 1/2 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI 15/64 INCH THICKNESS 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 15/64 THICKNESS - FRACTIONAL .2343 THICKNESS... | |
| 1/4 INCH NOMINAL DIAMETER 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1000 PIECES PER PLASTIC BOX FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL... | |
| 1/4 INCH NOMINAL DIAMETER 20 TPI 3/16 INCH THICKNESS 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 3/16 THICKNESS - FRACTIONAL .1875 THICKNESS - DECIMAL PACKAGING QUANTITY 100... | |
| 1/4 INCH NOMINAL DIAMETER 20 TPI 7/32 INCH THICKNESS 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 7/32 THICKNESS - FRACTIONAL .21875 THICKNESS - DECIMAL PACKAGING QUANTITY 500... | |
| 11/16 INCH WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI 23/64 INCH THICKNESS 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 23/64 THICKNESS - FRACTIONAL .3593 THICKNESS... | |
| 3/4 INCH NOMINAL DIAMETER 10 TPI 41/64 INCH THICKNESS 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL 41/64 THICKNESS - FRACTIONAL .6406 THICKNESS - DECIMAL PACKAGING QUANTITY 50... | |
| 3/8 INCH NOMINAL DIAMETER 16 TPI 21/64 INCH THICKNESS 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 21/64 THICKNESS - FRACTIONAL .328125 THICKNESS - DECIMAL PACKAGING QUANTITY 250... | |
| 5/16 INCH NOMINAL DIAMETER 18 TPI 17/64 INCH THICKNESS 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL 17/64 THICKNESS - FRACTIONAL .2656 THICKNESS - DECIMAL PACKAGING QUANTITY 100... | |
| 5/8 INCH NOMINAL DIAMETER 11 TPI 35/64 INCH THICKNESS 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 35/64 THICKNESS - FRACTIONAL .5468 THICKNESS - DECIMAL PACKAGING QUANTITY 50... | |
| 7/8 INCH WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI 31/64 INCH THICKNESS 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 31/64 THICKNESS - FRACTIONAL .4843 THICKNESS... | |
| 9/16 INCH WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI 19/64 INCH THICKNESS 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL 19/64 THICKNESS - FRACTIONAL .2968 THICKNESS... | |
| JAM TYPE ZINC PLATED FINISH #6 NOMINAL DIAMETER 32 TPI 7/64 INCH THICKNESS | |
| JAM TYPE ZINC PLATED FINISH #8 NOMINAL DIAMETER 32 TPI 1/8 INCH THICKNESS | |
| JAM TYPE ZINC PLATED FINISH 1-1/4 INCH WIDTH ACROSS FLAT 3/4 INCH NOMINAL DIAMETER 10 TPI 47/64 INCH THICKNESS GRADE 5 MATERIAL SPECIFICATION | |
| JAM TYPE ZINC PLATED FINISH 1-5/8 INCH WIDTH ACROSS FLAT 1 INCH NOMINAL DIAMETER 8 TPI 63/64 INCH THICKNESS GRADE 5 MATERIAL SPECIFICATION | |
| JAM TYPE ZINC PLATED FINISH 1/2 INCH NOMINAL DIAMETER 13 TPI 7/16 INCH THICKNESS | |
| JAM TYPE ZINC PLATED FINISH 1/4 INCH NOMINAL DIAMETER 20 TPI 7/32 INCH THICKNESS | |
| JAM TYPE ZINC PLATED FINISH 3/8 INCH NOMINAL DIAMETER 16 TPI 21/64 INCH THICKNESS | |
| SOLID BRASS MATERIAL 1/4 INCH SIZE 2-1/4 INCH (2) BOLT, (2) NUT, (2) BRASS WASHER, (2) NICKEL PLATED WASHER INCLUSIONS/FEATURES PACKAGING TYPE POLY BAG WITH BREAK AWAY POINT | |
| SOLID BRASS MATERIAL 5/16 INCH SIZE 2-1/4 INCH (2) BOLT, (2) NUT, (2) BRASS WASHER, (2) NICKEL PLATED WASHER INCLUSIONS/FEATURES PACKAGING TYPE POLY BAG WITH BREAK AWAY POINT | |
| STRAIGHT TYPE #1 NOMINAL DIAMETER 8 TPI #1 NOMINAL DIAMETER - FRACTIONAL .073 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 10 FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN... | |
| STRAIGHT TYPE ZINC PLATED FINISH 1-1/4 INCH 1/2 INCH NOMINAL DIAMETER 13 TPI | |
| STRAIGHT TYPE ZINC PLATED FINISH 1-1/8 INCH 3/8 INCH NOMINAL DIAMETER 16 TPI | |
| STRAIGHT TYPE ZINC PLATED FINISH 7/8 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI | |
| WITH SPRING TYPE 1/4 INCH NOMINAL DIAMETER 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PER BOX FINISH/COATING ZINC PLATED NOMINAL DIAMETER -... | |
| WITH SPRING TYPE 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PER BOX FINISH/COATING ZINC PLATED NOMINAL DIAMETER -... |