Samtec Inc. Board to Board & Mezzanine Connectors HDWM-30-01-S-D-210

Description
.050 X .100 Flex Stack, High-Temp Micr
Request a Quote Datasheet
Description
.050 X .100 Flex Stack, High-Temp Micr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
HDWM-30-01-S-D-210
Board to Board & Mezzanine Connectors HDWM-30-01-S-D-210
.050 X .100 Flex Stack, High-Temp Micr

.050 X .100 Flex Stack, High-Temp Micr

Buy Now
Singapore, Singapore
Electronic Connector
400-HDWM-30-01-S-D-210
Electronic Connector 400-HDWM-30-01-S-D-210
CONN HDR 60POS 0.05 STACK T/H Product overview: HDWM-30-01-S-D-210 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HDWM-30-01-S-D-2 10 can be used for catalog matching and distributor lookup.

CONN HDR 60POS 0.05 STACK T/H Product overview: HDWM-30-01-S-D-210 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HDWM-30-01-S-D-210 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1218807-HDWM-30-01-S-D-210 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1218807-HDWM-30-01-S-D-210
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1218807-HDWM-30-01-S-D-210
Win Source Part Number: 1218807-HDWM-30-01-S -D-210 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, HDWM Number of Positions: 60 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Tube Standard Package: 1 Length - Post (Mating): 0.120" (3.048mm) Length - Stack Height: 0.210" (5.334mm) Length - Tail: 0.120" (3.048mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): HDWM-3001SD210; HDWM3001SD210; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable Length - Overall Pin: 0.450" (11.430mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HDWM-30

Win Source Part Number: 1218807-HDWM-30-01-S-D-210
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, HDWM
Number of Positions: 60
Pitch: 0.050" (1.27mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Tube
Standard Package: 1
Length - Post (Mating): 0.120" (3.048mm)
Length - Stack Height: 0.210" (5.334mm)
Length - Tail: 0.120" (3.048mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): HDWM-3001SD210; HDWM3001SD210;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
Length - Overall Pin: 0.450" (11.430mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HDWM-30

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
HDWM-30-01-S-D-210
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) HDWM-30-01-S-D-210
CONN HDR 60POS 0.05 STACK T/H

CONN HDR 60POS 0.05 STACK T/H

Supplier's Site
.050
Chicago, IL, United States
.050" X .100" Flex Stack, High-Temp Micro Board Stacker Rohs Compliant Samtec
39AC0827
.050" X .100" Flex Stack, High-Temp Micro Board Stacker Rohs Compliant Samtec 39AC0827
.050" X .100" Flex Stack, High-Temp Micro Board Stacker RoHS Compliant: Yes

.050" X .100" Flex Stack, High-Temp Micro Board Stacker RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HDWM-30-01-S-D-210 400-HDWM-30-01-S-D-210 1218807-HDWM-30-01-S-D-210 HDWM-30-01-S-D-210 39AC0827
Product Name Board to Board & Mezzanine Connectors Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) .050" X .100" Flex Stack, High-Temp Micro Board Stacker Rohs Compliant Samtec
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-097-0033-16-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 16 to 20 AWG
View Details
PC Pin, Single Post Connectors - 36-1428-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details