Powell Electronics, Inc. Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| .050 Tiger Claw Rugged Reliable Dual Wip | |
| .050 x .100 Flex Stack, Flexible Micro | |
| .100 Low Profile Double Row, Screw Mach | |
| .100 Low Profile Single Row, Screw Mach | |
| 0.80 mm Tiger Beam Cost-effective Single | |
| 1.00 mm Tiger Claw Rugged Reliable Dual | |
| 2.00 mm Low Profile Jumper | |
| Board-to-Board / Mezzanine Connector | |
| BTB 0.8MM F 12P GOLD H=2.4MM NAT TR RoHS | |
| BTB 0.8mm F 16P GOLD H=3.55mm HF BK CAP | |
| BTB 0.8MM F 16P GOLD H=3.55MM MYLAR NAT | |
| BTB 0.8MM F 16P GOLD H=6.05MM BK HF TR R | |
| BTB 0.8mm F 16P GOLD H=6.05mm HF BK CAP | |
| BTB 0.8MM F 16P GOLD H=6.05MM MYLAR BK H | |
| BTB 0.8MM F 16P GOLD H=6.05MM MYLAR NAT | |
| BTB 0.8mm F 30P GOLD H=5.05mm HF BK CAP | |
| BTB 0.8MM F 36P GOLD H=6.05MM MYLAR BK H | |
| BTB 0.8mm F 50P GOLD H=5.05mm HF BK CAP | |
| CONNECTOR, BOARD TO BOARD CONNECTOR | |
| Low Profile Dual-Wipe Socket, 0.050 Pit |
| << Prev | Next >> |