CONN HDR 40POS 0.05 STACK T/H Product overview: HDWM-20-53-S-D-220 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HDWM-20-53-S-D-2
Win Source Part Number: 1091996-HDWM-20-53-S
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, HDWM
Number of Positions: 40
Pitch: 0.050" (1.27mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Tube
Standard Package: 1
Length - Post (Mating): 0.165" (4.191mm)
Length - Stack Height: 0.220" (5.588mm)
Length - Tail: 0.120" (3.048mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): HDWM-20-53-S-D-220HD
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
Length - Overall Pin: 0.505" (12.827mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HDWM-20
.050 X .100 Flex Stack, High-Temp Micr
.050" X .100" Flex Stack, High-Temp Micro Board Stacker RoHS Compliant: Yes
CONN HDR 40POS 0.05 STACK T/H
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 400-HDWM-20-53-S-D-220 | 1091996-HDWM-20-53-S-D-220 | HDWM-20-53-S-D-220 | 39AC0734 | HDWM-20-53-S-D-220 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) | Board to Board & Mezzanine Connectors | .050" X .100" Flex Stack, High-Temp Micro Board Stacker Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Termination | Solder | Solder | Solder |