Samtec Inc. Electronic Connector HDWM-32-01-S-D-200

Description
CONN HDR 64POS 0.05 STACK T/H Product overview: HDWM-32-01-S-D-200 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HDWM-32-01-S-D-2 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 64POS 0.05 STACK T/H Product overview: HDWM-32-01-S-D-200 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HDWM-32-01-S-D-2 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-HDWM-32-01-S-D-200
Electronic Connector 400-HDWM-32-01-S-D-200
CONN HDR 64POS 0.05 STACK T/H Product overview: HDWM-32-01-S-D-200 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HDWM-32-01-S-D-2 00 can be used for catalog matching and distributor lookup.

CONN HDR 64POS 0.05 STACK T/H Product overview: HDWM-32-01-S-D-200 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HDWM-32-01-S-D-200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1056543-HDWM-32-01-S-D-200 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1056543-HDWM-32-01-S-D-200
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1056543-HDWM-32-01-S-D-200
Win Source Part Number: 1056543-HDWM-32-01-S -D-200 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, HDWM Number of Positions: 64 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Tube Standard Package: 1 Length - Post (Mating): 0.130" (3.302mm) Length - Stack Height: 0.200" (5.080mm) Length - Tail: 0.120" (3.048mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): TMS-132-02-G-D; TMS-132-01-G-D-RA; FTSH-132-02-F-D-ES; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Length - Overall Pin: 0.450" (11.430mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HDWM-32

Win Source Part Number: 1056543-HDWM-32-01-S-D-200
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, HDWM
Number of Positions: 64
Pitch: 0.050" (1.27mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Tube
Standard Package: 1
Length - Post (Mating): 0.130" (3.302mm)
Length - Stack Height: 0.200" (5.080mm)
Length - Tail: 0.120" (3.048mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): TMS-132-02-G-D; TMS-132-01-G-D-RA; FTSH-132-02-F-D-ES;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
Length - Overall Pin: 0.450" (11.430mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HDWM-32

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
HDWM-32-01-S-D-200
Board to Board & Mezzanine Connectors HDWM-32-01-S-D-200
.050 X .100 Flex Stack, High-Temp Micr

.050 X .100 Flex Stack, High-Temp Micr

Buy Now
.050
Chicago, IL, United States
.050" X .100" Flex Stack, High-Temp Micro Board Stacker Rohs Compliant Samtec
39AC0859
.050" X .100" Flex Stack, High-Temp Micro Board Stacker Rohs Compliant Samtec 39AC0859
.050" X .100" Flex Stack, High-Temp Micro Board Stacker RoHS Compliant: Yes

.050" X .100" Flex Stack, High-Temp Micro Board Stacker RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
HDWM-32-01-S-D-200
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) HDWM-32-01-S-D-200
CONN HDR 64POS 0.05 STACK T/H

CONN HDR 64POS 0.05 STACK T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-HDWM-32-01-S-D-200 1056543-HDWM-32-01-S-D-200 HDWM-32-01-S-D-200 39AC0859 HDWM-32-01-S-D-200
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Board to Board & Mezzanine Connectors .050" X .100" Flex Stack, High-Temp Micro Board Stacker Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details