Sartorius Lab Instruments GmbH & Co. KG OEM Weigh Cell WZV-SE Series WZV1.5SE

Description
The weigh cell consists of two independent semi-micro weighing systems, based on electromagnetic force compensation. Reduced footprint (approx. 13 cm2) by vertical design Plug-in feature of weigh cells supports easy serviceability. High level of parallelization by arrangement of multiple weigh cells in a linear or matrix orientation Weighing data is available via two RS485 interface ports A data rate of 25 values per second
Datasheet
Description
The weigh cell consists of two independent semi-micro weighing systems, based on electromagnetic force compensation. Reduced footprint (approx. 13 cm2) by vertical design Plug-in feature of weigh cells supports easy serviceability. High level of parallelization by arrangement of multiple weigh cells in a linear or matrix orientation Weighing data is available via two RS485 interface ports A data rate of 25 values per second
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Weigh Cell WZV-SE Series - WZV1.5SE - Sartorius Lab Instruments GmbH & Co. KG
Göttingen, Germany
OEM Weigh Cell WZV-SE Series
WZV1.5SE
OEM Weigh Cell WZV-SE Series WZV1.5SE
The weigh cell consists of two independent semi-micro weighing systems, based on electromagnetic force compensation. Reduced footprint (approx. 13 cm2) by vertical design Plug-in feature of weigh cells supports easy serviceability. High level of parallelization by arrangement of multiple weigh cells in a linear or matrix orientation Weighing data is available via two RS485 interface ports A data rate of 25 values per second

The weigh cell consists of two independent semi-micro weighing systems, based on electromagnetic force compensation.

  • Reduced footprint (approx. 13 cm2) by vertical design
  • Plug-in feature of weigh cells supports easy serviceability.
  • High level of parallelization by arrangement of multiple weigh cells in a linear or matrix orientation
  • Weighing data is available via two RS485 interface ports
  • A data rate of 25 values per second
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number WZV1.5SE
Product Name OEM Weigh Cell WZV-SE Series
Type Weigh Module / Assembly
Display Remote Display (optional feature)
Interface Serial
Capacity 0.0022 lbs (1.00E-3 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 85 - 609714085 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 187393 lbs (84985 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module for RTN/M2AR/4.7t - 1-RTN/M2AR4.7T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 10362 lbs (4699 kg)
View Details
Weighing Scales - 687318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 70.56 lbs (32 kg)
View Details