Sartorius Lab Instruments GmbH & Co. KG OEM Weigh Cell WZA-N Series WZA523-N

Description
The WZA-N series is the successor of the well established WZA-line. This series focus on weighing resolutions as low as 0.1 mg and capacities of up to 8200 g. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing Aluminium electronic box, all connection via the front Monolithic weighing system with a resolution of 0.1 mg Excellent weighing technology bundled with easy adaptation Adjustable load receptor with overload protection, optional lift-off protection Possibility for under floor weighing Fast warm-up by separation of weighing system and electronics RS232C interface for configuration and data transfer Optional PC-software or display to handle weighing data and configuration Display can be plugged in and out during operation
Datasheet
Description
The WZA-N series is the successor of the well established WZA-line. This series focus on weighing resolutions as low as 0.1 mg and capacities of up to 8200 g. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing Aluminium electronic box, all connection via the front Monolithic weighing system with a resolution of 0.1 mg Excellent weighing technology bundled with easy adaptation Adjustable load receptor with overload protection, optional lift-off protection Possibility for under floor weighing Fast warm-up by separation of weighing system and electronics RS232C interface for configuration and data transfer Optional PC-software or display to handle weighing data and configuration Display can be plugged in and out during operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Weigh Cell WZA-N Series - WZA523-N - Sartorius Lab Instruments GmbH & Co. KG
Göttingen, Germany
OEM Weigh Cell WZA-N Series
WZA523-N
OEM Weigh Cell WZA-N Series WZA523-N
The WZA-N series is the successor of the well established WZA-line. This series focus on weighing resolutions as low as 0.1 mg and capacities of up to 8200 g. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing Aluminium electronic box, all connection via the front Monolithic weighing system with a resolution of 0.1 mg Excellent weighing technology bundled with easy adaptation Adjustable load receptor with overload protection, optional lift-off protection Possibility for under floor weighing Fast warm-up by separation of weighing system and electronics RS232C interface for configuration and data transfer Optional PC-software or display to handle weighing data and configuration Display can be plugged in and out during operation

The WZA-N series is the successor of the well established WZA-line. This series focus on weighing resolutions as low as 0.1 mg and capacities of up to 8200 g.

The weigh cell consist of two parts:

  • Weigh cell mechanical system in stainless steel IP44 housing
  • Aluminium electronic box, all connection via the front
  • Monolithic weighing system with a resolution of 0.1 mg
  • Excellent weighing technology bundled with easy adaptation
  • Adjustable load receptor with overload protection, optional lift-off protection
  • Possibility for under floor weighing
  • Fast warm-up by separation of weighing system and electronics
  • RS232C interface for configuration and data transfer
  • Optional PC-software or display to handle weighing data and configuration
  • Display can be plugged in and out during operation
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number WZA523-N
Product Name OEM Weigh Cell WZA-N Series
Type Weigh Module / Assembly
Display Remote Display (optional feature)
Interface Serial
Capacity 1.15 lbs (0.5200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module for RTN/M2LA/33t - 1-RTN/M2LA33T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 72753 lbs (32995 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Weighing Scales - 1113679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 0.0221 lbs (0.0100 kg)
View Details
Crane Weigher WLL ton 32 - 609714032 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 70548 lbs (31995 kg)
View Details