Sartorius Lab Instruments GmbH & Co. KG OEM Weigh Cell WZA-N Series WZA523-NC

Description
The WZA-NC series is the successor of the well established WZA?CW-line. This weigh cells are specialized on weigh resolutions as low as 0.1 mg and capacities of up to 8200 g. An internal calibration weight for easy quality control during production is built in. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing Aluminium electronic box, all connection via the front Monolithic weighing system with a resolution of 0.1 mg Internal calibration weight for easy checks in automated environments Excellent weighing technology bundled with easy adaptation Adjustable load receptor with overload protection, optional lift-off protection Possibility for under floor weighing Fast warm-up by separation of weighing system and electronics RS232C interface for configuration and data transfer Optional PC-software or display to handle weighing data and configuration Display can be plugged in and out during operation
Datasheet
Description
The WZA-NC series is the successor of the well established WZA?CW-line. This weigh cells are specialized on weigh resolutions as low as 0.1 mg and capacities of up to 8200 g. An internal calibration weight for easy quality control during production is built in. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing Aluminium electronic box, all connection via the front Monolithic weighing system with a resolution of 0.1 mg Internal calibration weight for easy checks in automated environments Excellent weighing technology bundled with easy adaptation Adjustable load receptor with overload protection, optional lift-off protection Possibility for under floor weighing Fast warm-up by separation of weighing system and electronics RS232C interface for configuration and data transfer Optional PC-software or display to handle weighing data and configuration Display can be plugged in and out during operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Weigh Cell WZA-N Series - WZA523-NC - Sartorius Lab Instruments GmbH & Co. KG
Göttingen, Germany
OEM Weigh Cell WZA-N Series
WZA523-NC
OEM Weigh Cell WZA-N Series WZA523-NC
The WZA-NC series is the successor of the well established WZA?CW-line. This weigh cells are specialized on weigh resolutions as low as 0.1 mg and capacities of up to 8200 g. An internal calibration weight for easy quality control during production is built in. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing Aluminium electronic box, all connection via the front Monolithic weighing system with a resolution of 0.1 mg Internal calibration weight for easy checks in automated environments Excellent weighing technology bundled with easy adaptation Adjustable load receptor with overload protection, optional lift-off protection Possibility for under floor weighing Fast warm-up by separation of weighing system and electronics RS232C interface for configuration and data transfer Optional PC-software or display to handle weighing data and configuration Display can be plugged in and out during operation

The WZA-NC series is the successor of the well established WZA?CW-line. This weigh cells are specialized on weigh resolutions as low as 0.1 mg and capacities of up to 8200 g. An internal calibration weight for easy quality control during production is built in.
The weigh cell consist of two parts:

  • Weigh cell mechanical system in stainless steel IP44 housing
  • Aluminium electronic box, all connection via the front
  • Monolithic weighing system with a resolution of 0.1 mg
  • Internal calibration weight for easy checks in automated environments
  • Excellent weighing technology bundled with easy adaptation
  • Adjustable load receptor with overload protection, optional lift-off protection
  • Possibility for under floor weighing
  • Fast warm-up by separation of weighing system and electronics
  • RS232C interface for configuration and data transfer
  • Optional PC-software or display to handle weighing data and configuration
  • Display can be plugged in and out during operation
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number WZA523-NC
Product Name OEM Weigh Cell WZA-N Series
Type Weigh Module / Assembly
Display Remote Display (optional feature)
Interface Serial
Capacity 1.15 lbs (0.5200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 50 - 609714050 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 110231 lbs (49991 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module with Z6FC3/500kg - 1-Z6/M3LBR500KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 1102 lbs (500 kg)
View Details
Weighing Scales - 2028744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Ratings / Certifications Other; RoHS Certified
Capacity 11.03 lbs (5 kg)
View Details