Sartorius Lab Instruments GmbH & Co. KG OEM Weigh Cell Basic Series WZA215-LC

Description
WZA215-L component weigh unit WZA215-LC Outstanding features: The Basic series focus just on the essentials. Sartorius provides the mechanical and electronic solution. These weighing devices should be integrated by the system provider to overcome the influences of the ambient conditions. ­An optional display is available ­Force compensation technology weighing system offers a full range 210g with a readability of 0.01mg Adjustable load receptor with overload protection ­Possibility for under floor weighing ­Fast warm-up by separation of weighing system and electronics ­Internal calibration weight for easy checks in automated environments ­USB/RS232C interface for configuration, data transfer and internal calibration ­Flexible interconnection on standard connectors ­Optional PC-software with menu setting, weigh data display and internal calibration functions The weigh cell consists of two parts: A monolithic weighing system with a protective aluminium housing All electronic parts fix to a metal board
Datasheet
Description
WZA215-L component weigh unit WZA215-LC Outstanding features: The Basic series focus just on the essentials. Sartorius provides the mechanical and electronic solution. These weighing devices should be integrated by the system provider to overcome the influences of the ambient conditions. ­An optional display is available ­Force compensation technology weighing system offers a full range 210g with a readability of 0.01mg Adjustable load receptor with overload protection ­Possibility for under floor weighing ­Fast warm-up by separation of weighing system and electronics ­Internal calibration weight for easy checks in automated environments ­USB/RS232C interface for configuration, data transfer and internal calibration ­Flexible interconnection on standard connectors ­Optional PC-software with menu setting, weigh data display and internal calibration functions The weigh cell consists of two parts: A monolithic weighing system with a protective aluminium housing All electronic parts fix to a metal board
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
OEM Weigh Cell Basic Series
WZA215-LC
OEM Weigh Cell Basic Series WZA215-LC
WZA215-L component weigh unit WZA215-LC Outstanding features: The Basic series focus just on the essentials. Sartorius provides the mechanical and electronic solution. These weighing devices should be integrated by the system provider to overcome the influences of the ambient conditions. ­An optional display is available ­Force compensation technology weighing system offers a full range 210g with a readability of 0.01mg Adjustable load receptor with overload protection ­Possibility for under floor weighing ­Fast warm-up by separation of weighing system and electronics ­Internal calibration weight for easy checks in automated environments ­USB/RS232C interface for configuration, data transfer and internal calibration ­Flexible interconnection on standard connectors ­Optional PC-software with menu setting, weigh data display and internal calibration functions The weigh cell consists of two parts: A monolithic weighing system with a protective aluminium housing All electronic parts fix to a metal board

WZA215-L component weigh unit WZA215-LC

Outstanding features:
The Basic series focus just on the essentials.
Sartorius provides the mechanical and
electronic solution. These weighing devices
should be integrated by the system provider
to overcome the influences of the ambient
conditions.

  • ­An optional display is available
  • ­Force compensation technology weighing system offers a full range 210g with a readability of 0.01mg
  • Adjustable load receptor with overload protection
  • ­Possibility for under floor weighing
  • ­Fast warm-up by separation of weighing system and electronics
  • ­Internal calibration weight for easy checks in automated environments
  • ­USB/RS232C interface for configuration, data transfer and internal calibration
  • ­Flexible interconnection on standard connectors
  • ­Optional PC-software with menu setting, weigh data display and internal calibration functions

The weigh cell consists of two parts:

  • A monolithic weighing system with a protective aluminium housing
  • All electronic parts fix to a metal board
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number WZA215-LC
Product Name OEM Weigh Cell Basic Series
Type Weigh Module / Assembly
Display Digital Display
Interface Serial; USB
Capacity 0.4631 lbs (0.2100 kg)
Resolution 2.20E-8 lbs (1.00E-8 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 3.2 - 6097133200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 7055 lbs (3199 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Configurable weighing module K-Z6M - K-Z6M - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 22.05 lbs (10 kg)
View Details