Sartorius Lab Instruments GmbH & Co. KG OEM Weigh Cell WZ-CW Series WZ224-CW

Description
The weigh cell consists of two main components: A monolithic weigh system, based on force compensation technology The respective PCB These components should be integrated in a housing that complies with the local legal recommendations Monolithic weighing system with a resolution of 0.1 mg An adjustable load receptor allows mounting of mechanical user-designed devices on top This load receptor includes overload protection Internal calibration weight for easy checks in automated environments Possibility for under floor weighing Fast warm-up by separation of weighing system and electronics RS232C interface for configuration, data transfer and internal calibration Optional PC-software or display to handle weighing data, configuration and internal calibration
Description
The weigh cell consists of two main components: A monolithic weigh system, based on force compensation technology The respective PCB These components should be integrated in a housing that complies with the local legal recommendations Monolithic weighing system with a resolution of 0.1 mg An adjustable load receptor allows mounting of mechanical user-designed devices on top This load receptor includes overload protection Internal calibration weight for easy checks in automated environments Possibility for under floor weighing Fast warm-up by separation of weighing system and electronics RS232C interface for configuration, data transfer and internal calibration Optional PC-software or display to handle weighing data, configuration and internal calibration

Suppliers

Company
Product
Description
Supplier Links
OEM Weigh Cell WZ-CW Series - WZ224-CW - Sartorius Lab Instruments GmbH & Co. KG
Göttingen, Germany
OEM Weigh Cell WZ-CW Series
WZ224-CW
OEM Weigh Cell WZ-CW Series WZ224-CW
The weigh cell consists of two main components: A monolithic weigh system, based on force compensation technology The respective PCB These components should be integrated in a housing that complies with the local legal recommendations Monolithic weighing system with a resolution of 0.1 mg An adjustable load receptor allows mounting of mechanical user-designed devices on top This load receptor includes overload protection Internal calibration weight for easy checks in automated environments Possibility for under floor weighing Fast warm-up by separation of weighing system and electronics RS232C interface for configuration, data transfer and internal calibration Optional PC-software or display to handle weighing data, configuration and internal calibration

The weigh cell consists of two main components:

  • A monolithic weigh system, based on force compensation technology
  • The respective PCB

These components should be integrated in a housing that complies with the local legal recommendations

  • Monolithic weighing system with a resolution of 0.1 mg
  • An adjustable load receptor allows mounting of mechanical user-designed devices on top
  • This load receptor includes overload protection
  • Internal calibration weight for easy checks in automated environments
  • Possibility for under floor weighing
  • Fast warm-up by separation of weighing system and electronics
  • RS232C interface for configuration, data transfer and internal calibration
  • Optional PC-software or display to handle weighing data, configuration and internal calibration
Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number WZ224-CW
Product Name OEM Weigh Cell WZ-CW Series
Type Weigh Module / Assembly
Display Remote Display (optional feature)
Interface Serial
Capacity 0.4851 lbs (0.2200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Weighing Scales - 1231782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale; Other Scale; Crane
Ratings / Certifications Other; RoHS Certified
Capacity 662 lbs (300 kg)
View Details
Crane Weigher WLL ton 0.75 - 6097130750 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1653 lbs (750 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details