Sartorius Lab Instruments GmbH & Co. KG OEM Weigh Cell WZA-N Series WZA245-NC

Description
WZA225-CW Weigh cell featuring electromagnetic force compensation Capacity: 220 g Readability: 0.01 mg Outstanding Features The weigh cell with the CE mark of conformity consists of two main components: A monolithic weigh system, based on force compensation technology and with a stainless steel housing An electronic box Weighing data generated by the weigh cell is available via the interface port of the electronic box and/or on the optional display. Using the built-in calibration weight, the weigh cell can be adjusted either via the RS-232 interface or by activating the calibration function on the optional display and keypad unit. The load cell offers 3 alternative ways for fixation of user devices. The delivered pan offers three M3 threaded holes for adaptation. Alternatively you could fix a customized load adapter from the top to a conical hole or from below via a M3 threaded hole. The weigh cell is especially designed for fast weighing processes like dosing or automatic batch weighing.
Datasheet
Description
WZA225-CW Weigh cell featuring electromagnetic force compensation Capacity: 220 g Readability: 0.01 mg Outstanding Features The weigh cell with the CE mark of conformity consists of two main components: A monolithic weigh system, based on force compensation technology and with a stainless steel housing An electronic box Weighing data generated by the weigh cell is available via the interface port of the electronic box and/or on the optional display. Using the built-in calibration weight, the weigh cell can be adjusted either via the RS-232 interface or by activating the calibration function on the optional display and keypad unit. The load cell offers 3 alternative ways for fixation of user devices. The delivered pan offers three M3 threaded holes for adaptation. Alternatively you could fix a customized load adapter from the top to a conical hole or from below via a M3 threaded hole. The weigh cell is especially designed for fast weighing processes like dosing or automatic batch weighing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
OEM Weigh Cell WZA-N Series
WZA245-NC
OEM Weigh Cell WZA-N Series WZA245-NC
WZA225-CW Weigh cell featuring electromagnetic force compensation Capacity: 220 g Readability: 0.01 mg Outstanding Features The weigh cell with the CE mark of conformity consists of two main components: A monolithic weigh system, based on force compensation technology and with a stainless steel housing An electronic box Weighing data generated by the weigh cell is available via the interface port of the electronic box and/or on the optional display. Using the built-in calibration weight, the weigh cell can be adjusted either via the RS-232 interface or by activating the calibration function on the optional display and keypad unit. The load cell offers 3 alternative ways for fixation of user devices. The delivered pan offers three M3 threaded holes for adaptation. Alternatively you could fix a customized load adapter from the top to a conical hole or from below via a M3 threaded hole. The weigh cell is especially designed for fast weighing processes like dosing or automatic batch weighing.

WZA225-CW

Weigh cell featuring electromagnetic force compensation

  • Capacity: 220 g
  • Readability: 0.01 mg

Outstanding Features

  • The weigh cell with the CE mark of conformity consists of two main components:
    • A monolithic weigh system, based on force compensation technology and with a stainless steel housing
    • An electronic box
  • Weighing data generated by the weigh cell is available via the interface port of the electronic box and/or on the optional display.
  • Using the built-in calibration weight, the weigh cell can be adjusted either via the RS-232 interface or by activating the calibration function on the optional display and keypad unit.
  • The load cell offers 3 alternative ways for fixation of user devices. The delivered pan offers three M3 threaded holes for adaptation. Alternatively you could fix a customized load adapter from the top to a conical hole or from below via a M3 threaded hole.
  • The weigh cell is especially designed for fast weighing processes like dosing or automatic batch weighing.
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number WZA245-NC
Product Name OEM Weigh Cell WZA-N Series
Type Weigh Module / Assembly
Display Remote Display (optional feature)
Interface Serial; USB
Ratings / Certifications Other; IP44
Capacity 0.5292 lbs (0.2400 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 0.32 - 6097130320 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 705 lbs (320 kg)
View Details