Sartorius Lab Instruments GmbH & Co. KG OEM Weigh Cell Basic Series WZA224-LC

Description
The Basic series Outstanding features: The Basic series focus just on the essentials. Sartorius provides the mechanical and electronic solution. These weighing devices should be integrated by the system provider to overcome the influences of the ambient conditions. ­ Force compensation technology weighing system with a resolution of 0.1 mg ­ Adjustable load receptor with overload protection ­ Internal calibration weight for easy checks in automated environments ­ Possibility for under floor weighing ­ Interconnection on electronic front panel ­ LED's to control power and data transfer ­ Fast warm-up by separation of weighing system and electronics ­ RS232C interface for configuration, data transfer and internal calibration ­ Optional PC-software with menu setting, weigh data display and internal calibration functions The weigh cell consists of two parts: A monolithic weighing system with a protective aluminium housing All electronic parts fix to a metal board
Datasheet
Description
The Basic series Outstanding features: The Basic series focus just on the essentials. Sartorius provides the mechanical and electronic solution. These weighing devices should be integrated by the system provider to overcome the influences of the ambient conditions. ­ Force compensation technology weighing system with a resolution of 0.1 mg ­ Adjustable load receptor with overload protection ­ Internal calibration weight for easy checks in automated environments ­ Possibility for under floor weighing ­ Interconnection on electronic front panel ­ LED's to control power and data transfer ­ Fast warm-up by separation of weighing system and electronics ­ RS232C interface for configuration, data transfer and internal calibration ­ Optional PC-software with menu setting, weigh data display and internal calibration functions The weigh cell consists of two parts: A monolithic weighing system with a protective aluminium housing All electronic parts fix to a metal board
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
OEM Weigh Cell Basic Series
WZA224-LC
OEM Weigh Cell Basic Series WZA224-LC
The Basic series Outstanding features: The Basic series focus just on the essentials. Sartorius provides the mechanical and electronic solution. These weighing devices should be integrated by the system provider to overcome the influences of the ambient conditions. ­ Force compensation technology weighing system with a resolution of 0.1 mg ­ Adjustable load receptor with overload protection ­ Internal calibration weight for easy checks in automated environments ­ Possibility for under floor weighing ­ Interconnection on electronic front panel ­ LED's to control power and data transfer ­ Fast warm-up by separation of weighing system and electronics ­ RS232C interface for configuration, data transfer and internal calibration ­ Optional PC-software with menu setting, weigh data display and internal calibration functions The weigh cell consists of two parts: A monolithic weighing system with a protective aluminium housing All electronic parts fix to a metal board

The Basic series

Outstanding features:
The Basic series focus just on the essentials. Sartorius provides the mechanical and electronic solution. These weighing devices should be integrated by the system provider to overcome the influences of the ambient conditions.

  • ­ Force compensation technology weighing system with a resolution of 0.1 mg
  • ­ Adjustable load receptor with overload protection
  • ­ Internal calibration weight for easy checks in automated environments
  • ­ Possibility for under floor weighing
  • ­ Interconnection on electronic front panel
  • ­ LED's to control power and data transfer
  • ­ Fast warm-up by separation of weighing system and electronics
  • ­ RS232C interface for configuration, data transfer and internal calibration
  • ­ Optional PC-software with menu setting, weigh data display and internal calibration functions

The weigh cell consists of two parts:

  • A monolithic weighing system with a protective aluminium housing
  • All electronic parts fix to a metal board
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number WZA224-LC
Product Name OEM Weigh Cell Basic Series
Type Weigh Module / Assembly
Display Digital Display
Interface Serial; USB
Capacity 0.4851 lbs (0.2200 kg)
Resolution 2.20E-7 lbs (1.00E-7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 0.2 - 6097130200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 441 lbs (200 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module, stainless RTN/4.7t - 1-RTN/M2LBR4.7T/2 - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 10362 lbs (4699 kg)
View Details
Weighing Scales - 1231748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Floor Scale; Other Scale; Platform
Interface Other Interface; Rs232
Ratings / Certifications Other; RoHS Certified
View Details