Sartorius Lab Instruments GmbH & Co. KG OEM Weigh Cell WZV-SE Series WZA26-CW

Description
The weigh cell is especially designed for fast weighing process like dosing or automatic batch weighing. The weigh cell with the CE mark of conformity consists of two main components: A monolithic weigh system, based on force compensation technology and with a stainless steel housing An electronic box Monolithic weighing system with a resolution of 0.001/0.01 mg The load receptor includes overload protection The load cell offers 3 alternative ways for fixation of user devices. Three M3 threads in the weigh pan Customized load adapter on top side to a conical hole Possibility for under floor weighing Fast warm-up by separation of weighing system and electronics Internal calibration weight for easy checks in automated environments RS232C interface for configuration, data transfer and internal calibration Optional PC-software or display to handle weighing data, configuration and internal calibration
Datasheet
Description
The weigh cell is especially designed for fast weighing process like dosing or automatic batch weighing. The weigh cell with the CE mark of conformity consists of two main components: A monolithic weigh system, based on force compensation technology and with a stainless steel housing An electronic box Monolithic weighing system with a resolution of 0.001/0.01 mg The load receptor includes overload protection The load cell offers 3 alternative ways for fixation of user devices. Three M3 threads in the weigh pan Customized load adapter on top side to a conical hole Possibility for under floor weighing Fast warm-up by separation of weighing system and electronics Internal calibration weight for easy checks in automated environments RS232C interface for configuration, data transfer and internal calibration Optional PC-software or display to handle weighing data, configuration and internal calibration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
OEM Weigh Cell WZV-SE Series
WZA26-CW
OEM Weigh Cell WZV-SE Series WZA26-CW
The weigh cell is especially designed for fast weighing process like dosing or automatic batch weighing. The weigh cell with the CE mark of conformity consists of two main components: A monolithic weigh system, based on force compensation technology and with a stainless steel housing An electronic box Monolithic weighing system with a resolution of 0.001/0.01 mg The load receptor includes overload protection The load cell offers 3 alternative ways for fixation of user devices. Three M3 threads in the weigh pan Customized load adapter on top side to a conical hole Possibility for under floor weighing Fast warm-up by separation of weighing system and electronics Internal calibration weight for easy checks in automated environments RS232C interface for configuration, data transfer and internal calibration Optional PC-software or display to handle weighing data, configuration and internal calibration

The weigh cell is especially designed for fast weighing process like dosing or automatic batch weighing.
The weigh cell with the CE mark of conformity consists of two main components:

  • A monolithic weigh system, based on force compensation technology and with a stainless steel housing
  • An electronic box
  • Monolithic weighing system with a resolution of 0.001/0.01 mg
  • The load receptor includes overload protection
  • The load cell offers 3 alternative ways for fixation of user devices.
  • Three M3 threads in the weigh pan
  • Customized load adapter on top side to a conical hole
  • Possibility for under floor weighing
  • Fast warm-up by separation of weighing system and electronics
  • Internal calibration weight for easy checks in automated environments
  • RS232C interface for configuration, data transfer and internal calibration
  • Optional PC-software or display to handle weighing data, configuration and internal calibration
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number WZA26-CW
Product Name OEM Weigh Cell WZV-SE Series
Type Weigh Module / Assembly
Display Remote Display (optional feature)
Interface Serial
Capacity 0.0441 lbs (0.0200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 85 - 609714085 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 187393 lbs (84985 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Configurable weighing module K-HLCM - K-HLCM - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 243 lbs (110 kg)
View Details
Weighing Scales - 1260470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Floor Scale; Other Scale; Platform
Interface Other Interface; Rs232
Ratings / Certifications Other; RoHS Certified
View Details