Sartorius Lab Instruments GmbH & Co. KG OEM Weigh Cell WZA-N Series WZA1203-NC

Description
The WZA-NC series is the successor of the well established WZA?CW-line. This weigh cells are specialized on weigh resolutions as low as 0.1 mg and capacities of up to 8200 g. An internal calibration weight for easy quality control during production is built in. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing Aluminium electronic box, all connection via the front Monolithic weighing system with a resolution of 0.1 mg Internal calibration weight for easy checks in automated environments Excellent weighing technology bundled with easy adaptation Adjustable load receptor with overload protection, optional lift-off protection Possibility for under floor weighing Fast warm-up by separation of weighing system and electronics RS232C interface for configuration and data transfer Optional PC-software or display to handle weighing data and configuration Display can be plugged in and out during operation
Datasheet
Description
The WZA-NC series is the successor of the well established WZA?CW-line. This weigh cells are specialized on weigh resolutions as low as 0.1 mg and capacities of up to 8200 g. An internal calibration weight for easy quality control during production is built in. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing Aluminium electronic box, all connection via the front Monolithic weighing system with a resolution of 0.1 mg Internal calibration weight for easy checks in automated environments Excellent weighing technology bundled with easy adaptation Adjustable load receptor with overload protection, optional lift-off protection Possibility for under floor weighing Fast warm-up by separation of weighing system and electronics RS232C interface for configuration and data transfer Optional PC-software or display to handle weighing data and configuration Display can be plugged in and out during operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Weigh Cell WZA-N Series - WZA1203-NC - Sartorius Lab Instruments GmbH & Co. KG
Göttingen, Germany
OEM Weigh Cell WZA-N Series
WZA1203-NC
OEM Weigh Cell WZA-N Series WZA1203-NC
The WZA-NC series is the successor of the well established WZA?CW-line. This weigh cells are specialized on weigh resolutions as low as 0.1 mg and capacities of up to 8200 g. An internal calibration weight for easy quality control during production is built in. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing Aluminium electronic box, all connection via the front Monolithic weighing system with a resolution of 0.1 mg Internal calibration weight for easy checks in automated environments Excellent weighing technology bundled with easy adaptation Adjustable load receptor with overload protection, optional lift-off protection Possibility for under floor weighing Fast warm-up by separation of weighing system and electronics RS232C interface for configuration and data transfer Optional PC-software or display to handle weighing data and configuration Display can be plugged in and out during operation

The WZA-NC series is the successor of the well established WZA?CW-line. This weigh cells are specialized on weigh resolutions as low as 0.1 mg and capacities of up to 8200 g. An internal calibration weight for easy quality control during production is built in.
The weigh cell consist of two parts:

  • Weigh cell mechanical system in stainless steel IP44 housing
  • Aluminium electronic box, all connection via the front
  • Monolithic weighing system with a resolution of 0.1 mg
  • Internal calibration weight for easy checks in automated environments
  • Excellent weighing technology bundled with easy adaptation
  • Adjustable load receptor with overload protection, optional lift-off protection
  • Possibility for under floor weighing
  • Fast warm-up by separation of weighing system and electronics
  • RS232C interface for configuration and data transfer
  • Optional PC-software or display to handle weighing data and configuration
  • Display can be plugged in and out during operation
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number WZA1203-NC
Product Name OEM Weigh Cell WZA-N Series
Type Weigh Module / Assembly
Display Remote Display (optional feature)
Interface Serial
Capacity 2.65 lbs (1.2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 0.75 - 6097130750 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1653 lbs (750 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Configurable weighing module K-HLCM - K-HLCM - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 243 lbs (110 kg)
View Details
Weighing Scales - 141667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Interface USB; Other Interface; USB
Ratings / Certifications Other; RoHS Certified
View Details