MECHANICAL STROBE HORN TYPE
UL (CANADA AND US) APPROVAL
OUTDOOR APPLICATION
120 VAC VOLTAGE RATING
SURFACE, 4 INCH SQUARE BOX MOUNTING
0.115 AMPERE CURRENT RATING
96 DB AT 10 FT SOUND INTENSITY
TORK ALERT[TM] BRAND
NSI Industries LLC
Done
Datasheet
Description
MECHANICAL STROBE HORN TYPE
UL (CANADA AND US) APPROVAL
OUTDOOR APPLICATION
120 VAC VOLTAGE RATING
SURFACE, 4 INCH SQUARE BOX MOUNTING
0.115 AMPERE CURRENT RATING
96 DB AT 10 FT SOUND INTENSITY
TORK ALERT[TM] BRAND
MECHANICAL STROBE HORN TYPE
UL (CANADA AND US) APPROVAL
OUTDOOR APPLICATION
120 VAC VOLTAGE RATING
SURFACE, 4 INCH SQUARE BOX MOUNTING
0.115 AMPERE CURRENT RATING
96 DB AT 10 FT SOUND INTENSITY
TORK ALERT[TM] BRAND
MECHANICAL STROBE HORN TYPE
UL (CANADA AND US) APPROVAL
OUTDOOR APPLICATION
120 VAC VOLTAGE RATING
SURFACE, 4 INCH SQUARE BOX MOUNTING
0.115 AMPERE CURRENT RATING
96 DB AT 10 FT SOUND INTENSITY
TORK ALERT[TM] BRAND
Datasheet
Technical Specifications
NSI Industries LLC
Product Category
Acoustic Horns
Product Number
TA880-N5
Product Name
Horn
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems