The B series design is compact and self-contained. Cylinder pistons are attached directly to each guide rod, conserving size without sacrificing output force. Guide rods are supported by specially designed guide bushings providing optimum support of dynamic loads. Guide bushings are manufactured from specially engineered materials designed to eliminate potential rod binding.
| ASCO | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | B 08 |
| Product Name | B Series Compact Linear Slide |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 0.0 to 4 inch (0.0 to 102 mm) |
| Carriage Load | 13 lbs (5.9 kg) |