ASCO SPS Series Small Power Slide SPS 075

Description
Body: Hardcoat Anodized, Teflon impregnated inside & out. Slide: Aluminum Bronze alloy, payload can be attached to top of slide or tooling plate. Stroke Adjustment: Fine adjustments can be made to the extend and retract stroke. Bearings: Engineered material designed for maximum rigidity, with low friction for long life Position Sensing: Hall effect sensing is available for both extend and retract stroke
Description
Body: Hardcoat Anodized, Teflon impregnated inside & out. Slide: Aluminum Bronze alloy, payload can be attached to top of slide or tooling plate. Stroke Adjustment: Fine adjustments can be made to the extend and retract stroke. Bearings: Engineered material designed for maximum rigidity, with low friction for long life Position Sensing: Hall effect sensing is available for both extend and retract stroke

Suppliers

Company
Product
Description
Supplier Links
SPS Series Small Power Slide - SPS 075 - ASCO
Florham Park, NJ, USA
SPS Series Small Power Slide
SPS 075
SPS Series Small Power Slide SPS 075
Body: Hardcoat Anodized, Teflon impregnated inside & out. Slide: Aluminum Bronze alloy, payload can be attached to top of slide or tooling plate. Stroke Adjustment: Fine adjustments can be made to the extend and retract stroke. Bearings: Engineered material designed for maximum rigidity, with low friction for long life Position Sensing: Hall effect sensing is available for both extend and retract stroke
  • Body: Hardcoat Anodized, Teflon impregnated inside & out.
  • Slide: Aluminum Bronze alloy, payload can be attached to top of slide or tooling plate.
  • Stroke Adjustment: Fine adjustments can be made to the extend and retract stroke.
  • Bearings: Engineered material designed for maximum rigidity, with low friction for long life
  • Position Sensing: Hall effect sensing is available for both extend and retract stroke
Supplier's Site

Technical Specifications

  ASCO
Product Category Linear Slides and Linear Stages
Product Number SPS 075
Product Name SPS Series Small Power Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 to 2 inch (12.7 to 50.8 mm)
Rated Speed 12 in/sec (18.29 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGST-20-50-E1A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details
Side Drive Positioning Stage - 99SD-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details