ASCO SH Series Linear Slide SH 300

Description
Body: Hardcoat anodized aluminum (6061-T6511) Cylinder: Stainless Steel body & rod (corrosion resistant), up to 3" diameter bore size Alignment Coupler: 360 degrees of float, eliminates side-loading of the cylinder Tooling Plate: Universal mounting pattern with standard dowel locating holes. Guide Shafts: Hardened Steel, (stainless available), large diameters for increased load capability Bearings:Precision bearings sealed with rod wipers (self-aligning, self lubricating, low friction, maintenance free) Bumpers: Durable polyurethane material Adjustable Shaft Collars: End of stroke adjustment
Description
Body: Hardcoat anodized aluminum (6061-T6511) Cylinder: Stainless Steel body & rod (corrosion resistant), up to 3" diameter bore size Alignment Coupler: 360 degrees of float, eliminates side-loading of the cylinder Tooling Plate: Universal mounting pattern with standard dowel locating holes. Guide Shafts: Hardened Steel, (stainless available), large diameters for increased load capability Bearings:Precision bearings sealed with rod wipers (self-aligning, self lubricating, low friction, maintenance free) Bumpers: Durable polyurethane material Adjustable Shaft Collars: End of stroke adjustment

Suppliers

Company
Product
Description
Supplier Links
SH Series Linear Slide - SH 300 - ASCO
Florham Park, NJ, USA
SH Series Linear Slide
SH 300
SH Series Linear Slide SH 300
Body: Hardcoat anodized aluminum (6061-T6511) Cylinder: Stainless Steel body & rod (corrosion resistant), up to 3" diameter bore size Alignment Coupler: 360 degrees of float, eliminates side-loading of the cylinder Tooling Plate: Universal mounting pattern with standard dowel locating holes. Guide Shafts: Hardened Steel, (stainless available), large diameters for increased load capability Bearings:Precision bearings sealed with rod wipers (self-aligning, self lubricating, low friction, maintenance free) Bumpers: Durable polyurethane material Adjustable Shaft Collars: End of stroke adjustment
  • Body: Hardcoat anodized aluminum (6061-T6511)
  • Cylinder: Stainless Steel body & rod (corrosion resistant), up to 3" diameter bore size
  • Alignment Coupler: 360 degrees of float, eliminates side-loading of the cylinder
  • Tooling Plate: Universal mounting pattern with standard dowel locating holes.
  • Guide Shafts: Hardened Steel, (stainless available), large diameters for increased load capability
  • Bearings:Precision bearings sealed with rod wipers (self-aligning, self lubricating, low friction, maintenance free)
  • Bumpers: Durable polyurethane material
  • Adjustable Shaft Collars: End of stroke adjustment
Supplier's Site

Technical Specifications

  ASCO
Product Category Linear Slides and Linear Stages
Product Number SH 300
Product Name SH Series Linear Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 to 18 inch (25.4 to 457 mm)
Carriage Load 170 lbs (77.32 kg)
Orientation Vertical; Horizontal; Angle Mount
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KE Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
SUS THREE MEMBER (28
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 28.66 inch (728 mm)
View Details