The PST Series provides smooth precise linear motion with high accuracy at twice the thrust of a single bore cylinder. The precision linear rail system supports the load through the entire stroke length.
| ASCO | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | PST 08 |
| Product Name | PST Series Precision Slide Table |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 0.3937 to 3.94 inch (10 to 100 mm) |
| Carriage Load | 15.64 lbs (7.09 kg) |