ASCO SH Series Linear Slide SH 056

Description
Body: Hardcoat anodized aluminum (6061-T6511) Cylinder: Stainless Steel body & rod (corrosion resistant), up to 3" diameter bore size Alignment Coupler: 360 degrees of float, eliminates side-loading of the cylinder Tooling Plate: Universal mounting pattern with standard dowel locating holes. Guide Shafts: Hardened Steel, (stainless available), large diameters for increased load capability Bearings:Precision bearings sealed with rod wipers (self-aligning, self lubricating, low friction, maintenance free) Bumpers: Durable polyurethane material Adjustable Shaft Collars: End of stroke adjustment
Description
Body: Hardcoat anodized aluminum (6061-T6511) Cylinder: Stainless Steel body & rod (corrosion resistant), up to 3" diameter bore size Alignment Coupler: 360 degrees of float, eliminates side-loading of the cylinder Tooling Plate: Universal mounting pattern with standard dowel locating holes. Guide Shafts: Hardened Steel, (stainless available), large diameters for increased load capability Bearings:Precision bearings sealed with rod wipers (self-aligning, self lubricating, low friction, maintenance free) Bumpers: Durable polyurethane material Adjustable Shaft Collars: End of stroke adjustment

Suppliers

Company
Product
Description
Supplier Links
SH Series Linear Slide - SH 056 - ASCO
Florham Park, NJ, USA
SH Series Linear Slide
SH 056
SH Series Linear Slide SH 056
Body: Hardcoat anodized aluminum (6061-T6511) Cylinder: Stainless Steel body & rod (corrosion resistant), up to 3" diameter bore size Alignment Coupler: 360 degrees of float, eliminates side-loading of the cylinder Tooling Plate: Universal mounting pattern with standard dowel locating holes. Guide Shafts: Hardened Steel, (stainless available), large diameters for increased load capability Bearings:Precision bearings sealed with rod wipers (self-aligning, self lubricating, low friction, maintenance free) Bumpers: Durable polyurethane material Adjustable Shaft Collars: End of stroke adjustment
  • Body: Hardcoat anodized aluminum (6061-T6511)
  • Cylinder: Stainless Steel body & rod (corrosion resistant), up to 3" diameter bore size
  • Alignment Coupler: 360 degrees of float, eliminates side-loading of the cylinder
  • Tooling Plate: Universal mounting pattern with standard dowel locating holes.
  • Guide Shafts: Hardened Steel, (stainless available), large diameters for increased load capability
  • Bearings:Precision bearings sealed with rod wipers (self-aligning, self lubricating, low friction, maintenance free)
  • Bumpers: Durable polyurethane material
  • Adjustable Shaft Collars: End of stroke adjustment
Supplier's Site

Technical Specifications

  ASCO
Product Category Linear Slides and Linear Stages
Product Number SH 056
Product Name SH Series Linear Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 to 12 inch (25.4 to 305 mm)
Carriage Load 20.1 lbs (9.12 kg)
Orientation Vertical; Horizontal; Angle Mount
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Side Drive Positioning Stage - 702SDMM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
X Linear Stage, Peg-Joining, 0.5 in. Travel, 8-32 and 1/4-20 Threads - 460P-X-05 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details
Mini slide - DGSL-6-30-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details