ASCO CGT Series Compact Guide Slide CGT 032

Description
The CGT series compact guide slide is ideal where high load and force are required and minimum space is available. The piston and rod assembly being machined directly into the extruded body achieves space savings. The CGT series provides several options to mount both the slide assembly and tooling.
Description
The CGT series compact guide slide is ideal where high load and force are required and minimum space is available. The piston and rod assembly being machined directly into the extruded body achieves space savings. The CGT series provides several options to mount both the slide assembly and tooling.

Suppliers

Company
Product
Description
Supplier Links
CGT Series Compact Guide Slide - CGT 032 - ASCO
Florham Park, NJ, USA
CGT Series Compact Guide Slide
CGT 032
CGT Series Compact Guide Slide CGT 032
The CGT series compact guide slide is ideal where high load and force are required and minimum space is available. The piston and rod assembly being machined directly into the extruded body achieves space savings. The CGT series provides several options to mount both the slide assembly and tooling.

The CGT series compact guide slide is ideal where high load and force are required and minimum space is available. The piston and rod assembly being machined directly into the extruded body achieves space savings. The CGT series provides several options to mount both the slide assembly and tooling.

Supplier's Site

Technical Specifications

  ASCO
Product Category Linear Slides and Linear Stages
Product Number CGT 032
Product Name CGT Series Compact Guide Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.3937 to 3.94 inch (10 to 100 mm)
Carriage Load 61.82 lbs (28.04 kg)
Orientation Vertical; Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 450MM-LO-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSL-N-25-100-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Motorized XY Linear Stage, Gothic-Arch Bearing, 25x25 mm, 5 mm, M4 - 9061-XY-PP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1969 inch (5 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details