ASCO SH Series Linear Slide SH 106

Description
Body: Hardcoat anodized aluminum (6061-T6511) Cylinder: Stainless Steel body & rod (corrosion resistant), up to 3" diameter bore size Alignment Coupler: 360 degrees of float, eliminates side-loading of the cylinder Tooling Plate: Universal mounting pattern with standard dowel locating holes. Guide Shafts: Hardened Steel, (stainless available), large diameters for increased load capability Bearings:Precision bearings sealed with rod wipers (self-aligning, self lubricating, low friction, maintenance free) Bumpers: Durable polyurethane material Adjustable Shaft Collars: End of stroke adjustment
Description
Body: Hardcoat anodized aluminum (6061-T6511) Cylinder: Stainless Steel body & rod (corrosion resistant), up to 3" diameter bore size Alignment Coupler: 360 degrees of float, eliminates side-loading of the cylinder Tooling Plate: Universal mounting pattern with standard dowel locating holes. Guide Shafts: Hardened Steel, (stainless available), large diameters for increased load capability Bearings:Precision bearings sealed with rod wipers (self-aligning, self lubricating, low friction, maintenance free) Bumpers: Durable polyurethane material Adjustable Shaft Collars: End of stroke adjustment

Suppliers

Company
Product
Description
Supplier Links
SH Series Linear Slide - SH 106 - ASCO
Florham Park, NJ, USA
SH Series Linear Slide
SH 106
SH Series Linear Slide SH 106
Body: Hardcoat anodized aluminum (6061-T6511) Cylinder: Stainless Steel body & rod (corrosion resistant), up to 3" diameter bore size Alignment Coupler: 360 degrees of float, eliminates side-loading of the cylinder Tooling Plate: Universal mounting pattern with standard dowel locating holes. Guide Shafts: Hardened Steel, (stainless available), large diameters for increased load capability Bearings:Precision bearings sealed with rod wipers (self-aligning, self lubricating, low friction, maintenance free) Bumpers: Durable polyurethane material Adjustable Shaft Collars: End of stroke adjustment
  • Body: Hardcoat anodized aluminum (6061-T6511)
  • Cylinder: Stainless Steel body & rod (corrosion resistant), up to 3" diameter bore size
  • Alignment Coupler: 360 degrees of float, eliminates side-loading of the cylinder
  • Tooling Plate: Universal mounting pattern with standard dowel locating holes.
  • Guide Shafts: Hardened Steel, (stainless available), large diameters for increased load capability
  • Bearings:Precision bearings sealed with rod wipers (self-aligning, self lubricating, low friction, maintenance free)
  • Bumpers: Durable polyurethane material
  • Adjustable Shaft Collars: End of stroke adjustment
Supplier's Site

Technical Specifications

  ASCO
Product Category Linear Slides and Linear Stages
Product Number SH 106
Product Name SH Series Linear Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 to 18 inch (25.4 to 457 mm)
Carriage Load 48.5 lbs (22 kg)
Orientation Vertical; Horizontal; Angle Mount
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Side Drive Positioning Stage - 450SD-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGST-25-80-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 3.15 inch (80 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details