The GS Series Gantry Slide is designed to handle heavier loads and travel greater distances. The design centers around a moving carriage between two fixed tool bars. The carriage is supported and guided by four bearings and two hardened guide shafts.
| ASCO | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | GS 075 |
| Product Name | GS Series Gantry Slide |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 1 to 34 inch (25.4 to 864 mm) |
| Carriage Load | 90 lbs (40.82 kg) |
| Orientation | Gantry |