ASCO PBS Series Power Block Slide PBS 125

Description
Carriage: Four recirculating linear ball bearings. Easy access mounting and dowel location holes Air Cylinder: Internally housed in carriage. Low friction U-cup lip seals for long service life Tooling Plate: Standard dowel locating holes and accurately milled locating slots. Machined to accept industry standard shock absorbers, and position proximity switch sensors. Stroke Adjustment: Easy access stroke adjusting screws for exact carriage stroke. Adjustable in both directions Guide Shafts: Hardened Steel to RC 60-65, Bearings: Four linear ball bearings...greatest load capacity, factory lubricated, built-in wipers, self-aligning. Four Frelon®, compounded Teflon®...self-lubri cating, self-aligning, long service life, ideal for clean room applications.
Description
Carriage: Four recirculating linear ball bearings. Easy access mounting and dowel location holes Air Cylinder: Internally housed in carriage. Low friction U-cup lip seals for long service life Tooling Plate: Standard dowel locating holes and accurately milled locating slots. Machined to accept industry standard shock absorbers, and position proximity switch sensors. Stroke Adjustment: Easy access stroke adjusting screws for exact carriage stroke. Adjustable in both directions Guide Shafts: Hardened Steel to RC 60-65, Bearings: Four linear ball bearings...greatest load capacity, factory lubricated, built-in wipers, self-aligning. Four Frelon®, compounded Teflon®...self-lubri cating, self-aligning, long service life, ideal for clean room applications.

Suppliers

Company
Product
Description
Supplier Links
PBS Series Power Block Slide - PBS 125 - ASCO
Florham Park, NJ, USA
PBS Series Power Block Slide
PBS 125
PBS Series Power Block Slide PBS 125
Carriage: Four recirculating linear ball bearings. Easy access mounting and dowel location holes Air Cylinder: Internally housed in carriage. Low friction U-cup lip seals for long service life Tooling Plate: Standard dowel locating holes and accurately milled locating slots. Machined to accept industry standard shock absorbers, and position proximity switch sensors. Stroke Adjustment: Easy access stroke adjusting screws for exact carriage stroke. Adjustable in both directions Guide Shafts: Hardened Steel to RC 60-65, Bearings: Four linear ball bearings...greatest load capacity, factory lubricated, built-in wipers, self-aligning. Four Frelon®, compounded Teflon®...self-lubri cating, self-aligning, long service life, ideal for clean room applications.
  • Carriage: Four recirculating linear ball bearings. Easy access mounting and dowel location holes
  • Air Cylinder: Internally housed in carriage. Low friction U-cup lip seals for long service life
  • Tooling Plate: Standard dowel locating holes and accurately milled locating slots. Machined to accept industry standard shock absorbers, and position proximity switch sensors.
  • Stroke Adjustment: Easy access stroke adjusting screws for exact carriage stroke. Adjustable in both directions
  • Guide Shafts: Hardened Steel to RC 60-65,
  • Bearings: Four linear ball bearings...greatest load capacity, factory lubricated, built-in wipers, self-aligning. Four Frelon®, compounded Teflon®...self-lubricating, self-aligning, long service life, ideal for clean room applications.
Supplier's Site

Technical Specifications

  ASCO
Product Category Linear Slides and Linear Stages
Product Number PBS 125
Product Name PBS Series Power Block Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 to 6 inch (25.4 to 152 mm)
Carriage Load 520 lbs (236 kg)
Orientation Gantry
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Linear Guide Blocks - 360869 - RS Components, Ltd.
Specs
Carriage Load 18456 lbs (8370 kg)
View Details
Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Single Axis Stages - SDXK Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 98.43 inch (2500 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details