ASCO PBS Series Power Block Slide PBS 100

Description
Carriage: Four recirculating linear ball bearings. Easy access mounting and dowel location holes Air Cylinder: Internally housed in carriage. Low friction U-cup lip seals for long service life Tooling Plate: Standard dowel locating holes and accurately milled locating slots. Machined to accept industry standard shock absorbers, and position proximity switch sensors. Stroke Adjustment: Easy access stroke adjusting screws for exact carriage stroke. Adjustable in both directions Guide Shafts: Hardened Steel to RC 60-65, Bearings: Four linear ball bearings...greatest load capacity, factory lubricated, built-in wipers, self-aligning. Four Frelon®, compounded Teflon®...self-lubri cating, self-aligning, long service life, ideal for clean room applications.
Description
Carriage: Four recirculating linear ball bearings. Easy access mounting and dowel location holes Air Cylinder: Internally housed in carriage. Low friction U-cup lip seals for long service life Tooling Plate: Standard dowel locating holes and accurately milled locating slots. Machined to accept industry standard shock absorbers, and position proximity switch sensors. Stroke Adjustment: Easy access stroke adjusting screws for exact carriage stroke. Adjustable in both directions Guide Shafts: Hardened Steel to RC 60-65, Bearings: Four linear ball bearings...greatest load capacity, factory lubricated, built-in wipers, self-aligning. Four Frelon®, compounded Teflon®...self-lubri cating, self-aligning, long service life, ideal for clean room applications.

Suppliers

Company
Product
Description
Supplier Links
PBS Series Power Block Slide - PBS 100 - ASCO
Florham Park, NJ, USA
PBS Series Power Block Slide
PBS 100
PBS Series Power Block Slide PBS 100
Carriage: Four recirculating linear ball bearings. Easy access mounting and dowel location holes Air Cylinder: Internally housed in carriage. Low friction U-cup lip seals for long service life Tooling Plate: Standard dowel locating holes and accurately milled locating slots. Machined to accept industry standard shock absorbers, and position proximity switch sensors. Stroke Adjustment: Easy access stroke adjusting screws for exact carriage stroke. Adjustable in both directions Guide Shafts: Hardened Steel to RC 60-65, Bearings: Four linear ball bearings...greatest load capacity, factory lubricated, built-in wipers, self-aligning. Four Frelon®, compounded Teflon®...self-lubri cating, self-aligning, long service life, ideal for clean room applications.
  • Carriage: Four recirculating linear ball bearings. Easy access mounting and dowel location holes
  • Air Cylinder: Internally housed in carriage. Low friction U-cup lip seals for long service life
  • Tooling Plate: Standard dowel locating holes and accurately milled locating slots. Machined to accept industry standard shock absorbers, and position proximity switch sensors.
  • Stroke Adjustment: Easy access stroke adjusting screws for exact carriage stroke. Adjustable in both directions
  • Guide Shafts: Hardened Steel to RC 60-65,
  • Bearings: Four linear ball bearings...greatest load capacity, factory lubricated, built-in wipers, self-aligning. Four Frelon®, compounded Teflon®...self-lubricating, self-aligning, long service life, ideal for clean room applications.
Supplier's Site

Technical Specifications

  ASCO
Product Category Linear Slides and Linear Stages
Product Number PBS 100
Product Name PBS Series Power Block Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 to 5 inch (25.4 to 127 mm)
Carriage Load 275 lbs (125 kg)
Orientation Gantry
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Ball Slide Positioning Stage - 501MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-N-16-10-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details