ASCO PBS Series Power Block Slide PBS 075

Description
Carriage: Four recirculating linear ball bearings. Easy access mounting and dowel location holes Air Cylinder: Internally housed in carriage. Low friction U-cup lip seals for long service life Tooling Plate: Standard dowel locating holes and accurately milled locating slots. Machined to accept industry standard shock absorbers, and position proximity switch sensors. Stroke Adjustment: Easy access stroke adjusting screws for exact carriage stroke. Adjustable in both directions Guide Shafts: Hardened Steel to RC 60-65, Bearings: Four linear ball bearings...greatest load capacity, factory lubricated, built-in wipers, self-aligning. Four Frelon®, compounded Teflon®...self-lubri cating, self-aligning, long service life, ideal for clean room applications.
Description
Carriage: Four recirculating linear ball bearings. Easy access mounting and dowel location holes Air Cylinder: Internally housed in carriage. Low friction U-cup lip seals for long service life Tooling Plate: Standard dowel locating holes and accurately milled locating slots. Machined to accept industry standard shock absorbers, and position proximity switch sensors. Stroke Adjustment: Easy access stroke adjusting screws for exact carriage stroke. Adjustable in both directions Guide Shafts: Hardened Steel to RC 60-65, Bearings: Four linear ball bearings...greatest load capacity, factory lubricated, built-in wipers, self-aligning. Four Frelon®, compounded Teflon®...self-lubri cating, self-aligning, long service life, ideal for clean room applications.

Suppliers

Company
Product
Description
Supplier Links
PBS Series Power Block Slide - PBS 075 - ASCO
Florham Park, NJ, USA
PBS Series Power Block Slide
PBS 075
PBS Series Power Block Slide PBS 075
Carriage: Four recirculating linear ball bearings. Easy access mounting and dowel location holes Air Cylinder: Internally housed in carriage. Low friction U-cup lip seals for long service life Tooling Plate: Standard dowel locating holes and accurately milled locating slots. Machined to accept industry standard shock absorbers, and position proximity switch sensors. Stroke Adjustment: Easy access stroke adjusting screws for exact carriage stroke. Adjustable in both directions Guide Shafts: Hardened Steel to RC 60-65, Bearings: Four linear ball bearings...greatest load capacity, factory lubricated, built-in wipers, self-aligning. Four Frelon®, compounded Teflon®...self-lubri cating, self-aligning, long service life, ideal for clean room applications.
  • Carriage: Four recirculating linear ball bearings. Easy access mounting and dowel location holes
  • Air Cylinder: Internally housed in carriage. Low friction U-cup lip seals for long service life
  • Tooling Plate: Standard dowel locating holes and accurately milled locating slots. Machined to accept industry standard shock absorbers, and position proximity switch sensors.
  • Stroke Adjustment: Easy access stroke adjusting screws for exact carriage stroke. Adjustable in both directions
  • Guide Shafts: Hardened Steel to RC 60-65,
  • Bearings: Four linear ball bearings...greatest load capacity, factory lubricated, built-in wipers, self-aligning. Four Frelon®, compounded Teflon®...self-lubricating, self-aligning, long service life, ideal for clean room applications.
Supplier's Site

Technical Specifications

  ASCO
Product Category Linear Slides and Linear Stages
Product Number PBS 075
Product Name PBS Series Power Block Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 to 4 inch (25.4 to 102 mm)
Carriage Load 90 lbs (40.82 kg)
Orientation Gantry
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Assembly - CA-2 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 7.87 inch (0.0 to 200 mm)
Carriage Load 0.0 to 1102 lbs (0.0 to 500 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSL-N-12-100-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Motorized Goniometer, ±45 ° Travel Range, DC Motor Drive, BGM160 - BGM160CC - Newport MKS
Specs
Axis Configuration Tip/Tilt Axes
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
Motor Features Motor Encoder Feedback
View Details