The CGT series compact guide slide is ideal where high load and force are required and minimum space is available. The piston and rod assembly being machined directly into the extruded body achieves space savings. The CGT series provides several options to mount both the slide assembly and tooling.
| ASCO | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | CGT 025 |
| Product Name | CGT Series Compact Guide Slide |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 0.3937 to 3.94 inch (10 to 100 mm) |
| Carriage Load | 17.31 lbs (7.85 kg) |
| Orientation | Vertical; Horizontal |