igus® inc. XY Actuator (Single Rail), Workspace 500 x 100 mm DLE-LG-0001

Description
For loads up to 2.5 [kg] For precision requirements up to approx. 0,2 [mm] At speeds up to max. 0.5 [m/s] XY Actuator (Single Rail) igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear guides and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: Z-axis: drylin GRW-0630 rack and pinion drive with NEMA17 stepper motor with encoder Y-axis: drylin ZLW-1080 toothed belt axis with NEMA23 stepper motor with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus Robot Control software igus D1 dryve motor control Compatible with 3rd party robot control software Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.
Description
For loads up to 2.5 [kg] For precision requirements up to approx. 0,2 [mm] At speeds up to max. 0.5 [m/s] XY Actuator (Single Rail) igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear guides and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: Z-axis: drylin GRW-0630 rack and pinion drive with NEMA17 stepper motor with encoder Y-axis: drylin ZLW-1080 toothed belt axis with NEMA23 stepper motor with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus Robot Control software igus D1 dryve motor control Compatible with 3rd party robot control software Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.

Suppliers

Company
Product
Description
Supplier Links
XY Actuator (Single Rail), Workspace 500 x 100 mm - DLE-LG-0001 - igus® inc.
East Providence, RI, United States
XY Actuator (Single Rail), Workspace 500 x 100 mm
DLE-LG-0001
XY Actuator (Single Rail), Workspace 500 x 100 mm DLE-LG-0001
For loads up to 2.5 [kg] For precision requirements up to approx. 0,2 [mm] At speeds up to max. 0.5 [m/s] XY Actuator (Single Rail) igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear guides and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: Z-axis: drylin GRW-0630 rack and pinion drive with NEMA17 stepper motor with encoder Y-axis: drylin ZLW-1080 toothed belt axis with NEMA23 stepper motor with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus Robot Control software igus D1 dryve motor control Compatible with 3rd party robot control software Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.
  • For loads up to 2.5 [kg]
  • For precision requirements up to approx. 0,2 [mm]
  • At speeds up to max. 0.5 [m/s]

XY Actuator (Single Rail)
igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear guides and linear axes with NEMA stepper motors as well as all components required for self-assembly.

Axis Specifications:

  • Z-axis: drylin GRW-0630 rack and pinion drive with NEMA17 stepper motor with encoder
  • Y-axis: drylin ZLW-1080 toothed belt axis with NEMA23 stepper motor with encoder

Applications:

  • Measuring and testing machines
  • Handling and assembly technology
  • Identification in microelectronics
  • Tasks in small parts handling
  • Simple handling tasks, etc.

Control Systems

  • igus Robot Control software
  • igus D1 dryve motor control
  • Compatible with 3rd party robot control software

Optional accessories, available upon request:

  • Proximity switches
  • Initiators
  • Connecting cables
  • Cable carriers
  • Control systems

More Information:
In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.

Supplier's Site

Technical Specifications

  igus® inc.
Product Category Linear Actuators
Product Number DLE-LG-0001
Product Name XY Actuator (Single Rail), Workspace 500 x 100 mm
Actuation Type Electrical
Stroke or X-Axis Travel 19.69 inch (500 mm)
Rated Speed 19.69 in/sec (30 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 85.42 lbs (38.74 kg)
Drive Type Lead Screw/ACME Screw
View Details
STEPPER LINEAR ACTUATOR - 57 Series Size 23 (65mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 3.25 to 12 volts
View Details
Ballscrew Linear Actuator - DL26B-DW-70-ST - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Ball Screw
View Details