igus® inc. XY Actuator, Workspace 800 x 500mm DLE-LG-0012

Description
Payload: 5kg Accuracy: +-0.5mm Speed: up to 1 m/s Other sizes in standard upon request XY Actuator | Workspace 800 x 500mm igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X axis: drylin ZLW-1040 belt-driven actuator with NEMA23XL stepper motor with encoder Y-axis: drylin ZLW-1080 belt-driven actuator with NEMA23XL stepper motor with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus Robot Control software igus D1 dryve motor control Compatible with 3rd party robot control software Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.
Description
Payload: 5kg Accuracy: +-0.5mm Speed: up to 1 m/s Other sizes in standard upon request XY Actuator | Workspace 800 x 500mm igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X axis: drylin ZLW-1040 belt-driven actuator with NEMA23XL stepper motor with encoder Y-axis: drylin ZLW-1080 belt-driven actuator with NEMA23XL stepper motor with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus Robot Control software igus D1 dryve motor control Compatible with 3rd party robot control software Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.

Suppliers

Company
Product
Description
Supplier Links
XY Actuator, Workspace 800 x 500mm - DLE-LG-0012 - igus® inc.
East Providence, RI, United States
XY Actuator, Workspace 800 x 500mm
DLE-LG-0012
XY Actuator, Workspace 800 x 500mm DLE-LG-0012
Payload: 5kg Accuracy: +-0.5mm Speed: up to 1 m/s Other sizes in standard upon request XY Actuator | Workspace 800 x 500mm igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X axis: drylin ZLW-1040 belt-driven actuator with NEMA23XL stepper motor with encoder Y-axis: drylin ZLW-1080 belt-driven actuator with NEMA23XL stepper motor with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small parts handling Simple handling tasks, etc. Control Systems igus Robot Control software igus D1 dryve motor control Compatible with 3rd party robot control software Optional accessories, available upon request: Proximity switches Initiators Connecting cables Cable carriers Control systems More Information: In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.
  • Payload: 5kg
  • Accuracy: +-0.5mm
  • Speed: up to 1 m/s
  • Other sizes in standard upon request

XY Actuator | Workspace 800 x 500mm
igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly.

Axis Specifications:

  • X axis: drylin ZLW-1040 belt-driven actuator with NEMA23XL stepper motor with encoder
  • Y-axis: drylin ZLW-1080 belt-driven actuator with NEMA23XL stepper motor with encoder

Applications:

  • Measuring and testing machines
  • Handling and assembly technology
  • Identification in microelectronics
  • Tasks in small parts handling
  • Simple handling tasks, etc.

Control Systems

  • igus Robot Control software
  • igus D1 dryve motor control
  • Compatible with 3rd party robot control software

Optional accessories, available upon request:

  • Proximity switches
  • Initiators
  • Connecting cables
  • Cable carriers
  • Control systems

More Information:
In addition, further strokes up to 3m are available as standard and, after technical testing, up to 6m and 20kg.

Supplier's Site

Technical Specifications

  igus® inc.
Product Category Linear Actuators
Product Number DLE-LG-0012
Product Name XY Actuator, Workspace 800 x 500mm
Actuation Type Electrical
Stroke or X-Axis Travel 31.5 inch (800 mm)
Rated Speed 39.37 in/sec (60 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 259 lbs (118 kg)
Drive Type Ball Screw
View Details
Ballscrew Linear Actuator - DL20-145-ST-C - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
P8-ST Micro Stepper Actuator 100mm stroke 165:1 gearing - P8-100-165-3-ST - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
View Details