MacDermid Alpha Electronics Solutions Datasheets for Conductive Compounds

Conductive compounds provide an electrically and/or thermally conductive path between components.
Conductive Compounds: Learn more

Product Name Notes
Product Overview A high-performance, one-component epoxy adhesive designed for bonding applications in electronics manufacturing. It provides excellent adhesion to a variety of substrates, including metals, ceramics, and plastics, making it...
Product Overview A hybrid silver sintered die attach paste designed for high-power semiconductor packages with metallized dies. It features exceptional thermal conductivity, low resin bleed-out, and minimal condensable organics, ensuring...
Product Overview A one-component, low-temperature curing epoxy adhesive designed specifically for bonding heat-sensitive devices. Ideal for applications in camera modules and other optical devices where low thermal exposure is critical,...
Product Overview ALPHA HiTech CF31-4026 is a reworkable edgebond with high Glass Transition Temperature (Tg) and low Coefficient of Thermal Expansion (CTE), purposefully engineered for high-temperature automotive applications that require...
Product Overview ALPHA HiTech CU21-3240 is a one-component capillary underfill designed to protect assembled chip packages on printed circuit boards. It features a high Glass Transition Temperature (Tg) and low...
Product Overview ALPHA HiTech CU31-3300 is a one-component reworkable underfill that balances a moderately high Glass Transition Temperature (111 °C) with excellent reworkability to help manufacturers protect assemblies while maintaining...
Product Overview ATROX 850HT1 is a thermosetting conductive die attach adhesive with extremely high thermal conductivity, designed for high power semiconductor packages. Its low resin bleed out and low condensable...
Product Overview ATROX CD 590-HT2 is a thermosetting electrically conductive die attach designed for substrate based as well as metal lead frame semiconductor packages. This solution combines high thermal conductivity...
Product Overview ATROX conductive die attach products provide a comprehensive solution with a reduced total cost of ownership, ushering in a new era of high-performance materials. Product Features Thermal Conductivity...
Product Overview ATROX® CD 560-1 offers excellent substrate compatibility and low Resin Bleed-Out (RBO), ensuring reliable bonding to Pre-Plated Frame (PPF) and copper lead frames. It provides a long pot...
Product Overview ATROX® 590-4HT1: Silver-filled conductive adhesive offering excellent adhesion and electrical performance with controlled bleed-out.
Product Overview ATROX® 800HT2V: Earlier version of the 800HT2VX series, engineered for thermally demanding semiconductor die attach with good printability.
Product Overview ATROX® 800HT6B: Conductive die attach paste providing a balance of thermal conductivity and mechanical flexibility for stress-sensitive components.
Product Overview ATROX® 800HT7A: High-performance conductive paste formulated for enhanced mechanical stability and process robustness under thermal cycling.
Product Overview Electrolube® 2K301P is a high-performance, two-component conformal coating specifically formulated for selective coating processes. It features increased coating thickness, enhanced edge coverage, and excellent flexibility, effectively minimizing stress...
Product Overview Electrolube® LGF200 is a thermally conductive, silicone-based liquid gap filler featuring a two-component, cure-in-place formulation for easy processing. With a thermal conductivity of 2 W/m-K, it delivers excellent...
Product Overview Electrolube® LGF400 is a thermal interface material engineered for easy processing. This silicone-based liquid gap filler features a two-component, cure-in-place formulation. With a high thermal conductivity of 4...
Product Overview Electrolube® UVFlex is a next-generation, solvent-free, UV-curable conformal coating engineered for demanding electronics applications. Its unique elasticity helps maintain coating integrity through extreme thermal cycling and harsh environmental...
Product Overview ER2188 General Purpose Epoxy Potting Compound is a two-part epoxy resin designed for general use in the electronics industry. It offers a cost-effective solution for a wide range...
Product Overview ER2188 General Purpose Epoxy Potting Compound is a two-part epoxy resin designed for general use within the electronics industry. It offers a cost-effective solution for a wide range...
Product Overview ER2220 Highly Thermally Conductive Epoxy Potting Compound is a flame retardant, two-part epoxy resin designed to meet the increasing demands for efficient thermal dissipation. This compound combines ease...
Product Overview ER2223 Highly Chemical Resistant Epoxy Potting Compound has been specially formulated to meet the harsh operating conditions of under-hood applications in the automotive industry. It offers excellent chemical...
Product Overview HTC Heat Transfer Compound is a non-silicone thermal interface material recommended for efficient and reliable thermal coupling of electrical and electronic components, or between any surfaces where thermal...
Product Overview HTCP Non-Silicone Thermal Interface Material is a "Plus" version of Electrolube’s successful HTC, offering ultimate thermal conductivity along with the benefits of a non-silicone base oil. The exceptional...
Product Overview HTS Silicone Heat Transfer Compound is a metal oxide-filled silicone oil, providing an extremely efficient and thermally conductive interface material that operates over a wide temperature range. Electrolube...
Product Overview HTSP Silicone Heat Transfer Compound Plus is a modified "Plus" version of Electrolube’s successful HTS, offering superior thermal conductivity and a wide temperature range through the use of...
Product Overview M-Speed HF is a low-etch oxide alternative that improves signal integrity for high-speed innerlayers. The unique low-etch process provides a low-profile surface topography to optimize maximum signal integrity...
Product Overview PackageBond is the proven adhesion promotion system specifically designed for the demands of panel level packaging, delivering reliability at today’s high reflow temperatures. Production proven in high volume...
Product Overview SC4004 is a thixotropic silicone potting compound developed for the Indian electronics market. Its thixotropic nature provides excellent flow characteristics, making it ideal for potting tight units or...
Product Overview STAYCHIP F614-3A is a thermosetting adhesive with electrical insulating properties. It is designed for attaching or sealing high-reliability semiconductor packages and electronic assemblies, with the capability to attach...
Product Overview STAYSTIK 472 Thermoplastic Adhesive Film is designed for a variety of electronic applications, offering excellent bonding at low process temperatures and an exceptionally low elastic modulus of 60,000...
Product Overview STAYSTIK 571 is a thermoplastic adhesive designed for a variety of electronic applications. It provides excellent bonding at low process temperatures and features a very low elastic modulus...
Product Overview STAYSTIK 672 Thermoplastic Adhesive Film is designed for a range of electronic applications, offering excellent bonding at low process temperatures and a very low elastic modulus of 60,000...
Product Overview The ENVISION polymer-based system is unlike any other direct metallization process on the market today. It delivers increased board capacity along with significantly enhanced performance.
Product Overview UR5044 Flame Retardant Polyurethane Resin is a UL94-approved two-part system developed for potting and encapsulation of electronics. Once cured, it has a dark blue finish and is soft...
Product Overview UR5097 Thermally Conductive Polyurethane Potting Compound exhibits excellent thermal conductivity, making it ideal for applications where heat dissipation is required. The cured resin is resistant to a wide...