MacDermid Alpha Electronics Solutions Datasheets for Cleaning Agents and Surface Treatments

Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
Cleaning Agents and Surface Treatments: Learn more

Product Name Notes
Product Overview Accuguard incorporates the latest advances in buffering additives to ensure an etching product with a stable pH. The chemistry provides consistent etch rates for high production throughput and...
Product Overview Affinity Flex is our latest Electroless-Nickel-I mmersion-Gold (ENIG) technology designed for fabrication of flexible circuits. Traditional electroless nickel systems leave flexible circuits vulnerable to crack propagation through underlying...
Product Overview ALPHA 2110 Cleaner is formulated to maintain its composition in the recirculated wash solution during prolonged use, significantly reducing the need for frequent makeup additions. It functions without...
Product Overview ALPHA AutoClean 40 is a water-based product with a carefully researched blend of synergistic surfactants and emulsifiers. These components ensure efficient cleaning and inhibit the redeposition of dissolved...
Product Overview ALPHA SM-110 effectively removes most types of raw solder paste residues and uncured Surface Mount Technology (SMT) adhesives. It is also effective on post-soldering flux residues and other...
Product Overview AlphaSTAR is an industry-leading tarnish-resistant immersion silver process that eliminates planar microvoids while preventing creep and flaking corrosion. It meets the most complex lead-free assembly, end-use performance, and...
Product Overview Aquastrip 21 is perfect for quick and easy cleaning of mesh containing plastisol and water-based textile inks. Ideal for use in automatic cleaning machines, as well as manual...
Product Overview Autohaze is designed for printers who prefer a traditional high-caustic haze remover. It effectively eliminates hazes and ghost images commonly left behind after stencil reclaiming, without requiring additional...
Product Overview Autoprep Gel is the ideal pre-treatment for screen mesh prior to stencil preparation. It is strongly recommended for use on new mesh or after an intense caustic cleaning...
Product Overview Autosol 5000 is a universally resistant dual-cure emulsion, ideal for a wide range of printing applications. It provides a highly durable stencil for extended print runs, offering excellent...
Product Overview BioPlus Screen Wash G is highly effective and versatile, suitable for use with a range of textiles, Ultraviolet (UV) graphics, and most solvent-based industrial inks. It is designed...
Product Overview Capillary Laminating Fluid is a ready-to-use product suitable for use with all capillary films prior to application on any screen mesh. It improves film application without increasing stencil...
Product Overview Conformal Coating Remover Gel (CCRG) is a thixotropic gel specifically formulated to remove Electrolube’s solvent-resistant coatings. The product does not contain methylene chloride. CCRG will not generally damage...
Product Overview Degreaser Concentrate 1:10/15 offers excellent anti-static properties that help reduce fish eyes and stencil defects caused by poorly cleaned mesh, residual haze, or staining. It is suitable for...
Product Overview Degreaser Concentrate Gel 1:5/20 has excellent anti-static properties, which help reduce fish eyes and stencil defects caused by poorly cleaned mesh, residual haze, or staining. It is suitable...
Product Overview Dolphin brings a suite of process technology upgrades to MacDermid Alpha’s industry-leading, OEM-approved immersion tin final finishes. The upgraded process enables new and existing tin lines to deposit...
Product Overview Each process step of Affinity Electroless Nickel/Immersion Gold (ENIG) is optimized to work together, creating an extremely uniform nickel-phosphorous distribution and low variation in pad-to-pad gold thickness. As...
Product Overview Electrolube Airduster, GDP, is an aerosol of pure, compressed, inert gas designed for the safe removal of dust and airborne contamination from delicate or inaccessible areas of electrical...
Product Overview Electrolube EAD Air Duster is a compressed gas spray formulated for the safe removal of dust and airborne contaminants from delicate or hard-to-reach areas of electrical and electronic...
Product Overview Electrolube EADP is a high-powered compressed gas air duster designed to safely remove stubborn dust and airborne contamination from delicate or hard-to-reach areas of electrical and electronic equipment.
Product Overview Electrolube FLU Flux Cleaning Solvent is a fast-drying solvent flux remover specially formulated for the quick and efficient removal of flux residues after soldering. It can replace ozone-depleting...
Product Overview ENTEK® PLUS IC Organic Solderability Preservative’s (OSP's) industry leading thickness capability allows unrivalled shelf life, providing supply chain flexibility and performance risk elimination associated with other OSP’s. With...
Product Overview Haze Remover HV is a highly effective ink, stencil, and diazo stain remover with a low caustic level to ensure the mesh is not damaged during use. Its...
Product Overview Highly effective and versatile, AQUAWASH 829 works with a range of textiles, Ultraviolet (UV) graphics, and most solvent-based industrial inks. It is designed specifically for manual or automatic...
Product Overview Highly effective and versatile, AQUAWASH LS 383 works with a range of textile, Ultraviolet (UV) graphics, and most solvent-based industrial inks. It is designed specifically for use in...
Product Overview Highly effective and versatile, AQUAWASH UV 317 works with a range of textile, Ultraviolet (UV) graphics, and most solvent-based industrial inks. It is designed specifically for use with...
Product Overview IPA Electronic Cleaning Solvent is an internationally approved cleaner that meets the standards required by major electronics manufacturers. Designed for use where Chlorofluorocarbon (CFC)-based solvents are undesirable, Isopropyl...
Product Overview MacStan HSR 3.0 is an immersion tin plating process specifically designed to inhibit whisker formation and deliver a tin deposit with an extended shelf life of up to...
Product Overview ORMECON CSN Classic is a series of highly stable immersion tin processes that meet the requirements for all high-technology markets that qualify immersion tin final finishes. Based on...
Product Overview Our Sterling immersion silver finish delivers exceptional solder joint strength, touchpad functionality, wire bondability, and in-circuit test compatibility. These benefits extend throughout the supply chain. Fabricators receive a...
Product Overview PLUS 2000 is a universally resistant dual-cure emulsion, perfect for a wide range of industrial applications, including graphics and ceramics. It provides a highly durable stencil for extended...
Product Overview PLUS 6000 is a single-cure, diazo-sensitized emulsion, designed for textile and garment applications on coarse mesh counts. It features excellent see-through characteristics for easy registration and creates a...
Product Overview PLUS 7000 is a universally resistant, high-quality dual-cure emulsion suitable for nearly any print requirement. It creates a highly durable stencil, ideal for extended print runs, even in...
Product Overview PLUS 8000 is a universally resistant, high-quality dual-cure emulsion, suitable for most print requirements on medium and fine mesh counts. It creates a tough, highly durable stencil for...
Product Overview PLUS 9000 is an Stilbazolium Benzoate (SBQ) photopolymer emulsion designed for use in the textile and garment printing industry. Its high solids content enables quick stencil buildup to...
Product Overview PLUS AQUA can be used as a one-pot emulsion or combined with the supplied diazo for enhanced durability and resistance in textile or large-format graphics applications. With ultra-fast...
Product Overview PLUS CTS MIDI is a pre-sensitized, one-pot Stilbazolium Benzoate (SBQ) photopolymer emulsion designed for large-format graphic printing and short, contact exposure applications. Its high solids content supports fast...
Product Overview PLUS GOLD is formulated to provide excellent print quality, particularly where fine resolution and definition are essential. It is ideal for printing solar cells, electronics, or high-end industrial...
Product Overview PLUS LAVA can be used as a one-pot emulsion or combined with the supplied diazo for enhanced durability and resistance to meet the increasing demands of the textile...
Product Overview PLUS TRITON is a universally resistant dual-cure emulsion designed to meet the demands of the textile and garment printing market. It delivers a tough, highly durable stencil suitable...
Product Overview The Affinity Electroless Nickel/Electroless Palladium/Immersion Gold (ENEPIG) process is easy to operate, providing uniform nickel, palladium, and gold deposits with high reliability for soldering and wire bonding applications...
Product Overview The Entek Plus HT process provides a superior lead-free final finish and maintains exceptional solderability through multiple lead-free processing steps, delivering the highest reliability in Ball Grid Array...
Product Overview The gel consistency of Autostrip Gel allows for easy application by brush, ensuring it stays in place without running off the screen, minimizing waste. It is especially effective...
Product Overview This ammoniacal etchant exhibits excellent undercut characteristics, ideal for defining the small features required for I/O and small outline packages. It enables a fast etch rate for high...