MacDermid Alpha Electronics Solutions Datasheets for Surfactants

Surfactants are compound additives which decrease the surface tension between two liquids or a liquid and a solid. They are amphiphilic substances that diffuse in water and adsorb at the interfaces between water and oils, fats, or air.
Surfactants: Learn more

Product Name Notes
Product Overview Activator Powder is a single-component, white crystalline powder essential for producing high-quality indirect stencils. It easily dissolves in cold water to provide a stable and guaranteed-strength activator solution,...
Product Overview Diazo Sachet is designed for direct addition to PLUS emulsion products. It dissolves easily in the emulsion with simple hand stirring.
Product Overview Green Filler is easily applied using a coating trough, card, or brush, and is suitable for a wide range of mesh counts with minimal drip-through. It delivers excellent...
Product Overview Highly recommended for use in automatic reclaiming equipment, Anti-Foam Concentrate effectively prevents foaming in the stencil remover section. It should be used in conjunction with stencil remover concentrate...
Product Overview Low Tack Platen Adhesive is a premium water-based adhesive for textile printers, capable of holding over 500 garments between applications. To avoid overspray, it is best applied with...
Product Overview Red Filler is easily applied using a coating trough, card, or brush and works well across a wide range of mesh counts with minimal drip-through. It delivers excellent...
Product Overview Stain Preventor Gel features a gelled structure with Ultraviolet (UV)-absorbing additives, making it ideal for preventing UV inks from cross-linking and permanently staining the mesh. Designed for use...
Product Overview The Exposure Calculator is designed for use with Capillex, Diazo/SBQ emulsions, and indirect film stencil systems. It features a high-quality film positive with a series of Ultraviolet (UV)...
Product Overview Thick Filler is easily applied using a coating trough, card, or brush and is well suited to coarser mesh counts, with minimal drip-through. It delivers excellent coating quality...
Product Overview WR Hardener A & B is formulated to enhance water resistance in printing applications using water-based inks. It chemically hardens water-resistant PLUS emulsions, delivering maximum resistance to water...