MacDermid Alpha Electronics Solutions Datasheets for Chemical Additives and Agents
Chemical additives and agents include a wide range of materials added to polymer resins, paints and coatings, or adhesives to modify specific processing or end-use properties.
Chemical Additives and Agents: Learn more
| Product Name | Notes |
|---|---|
| Product Overview Activator Powder is a single-component, white crystalline powder essential for producing high-quality indirect stencils. It easily dissolves in cold water to provide a stable and guaranteed-strength activator solution,... | |
| Product Overview Diazo Sachet is designed for direct addition to PLUS emulsion products. It dissolves easily in the emulsion with simple hand stirring. | |
| Product Overview Green Filler is easily applied using a coating trough, card, or brush, and is suitable for a wide range of mesh counts with minimal drip-through. It delivers excellent... | |
| Product Overview Highly recommended for use in automatic reclaiming equipment, Anti-Foam Concentrate effectively prevents foaming in the stencil remover section. It should be used in conjunction with stencil remover concentrate... | |
| Product Overview Low Tack Platen Adhesive is a premium water-based adhesive for textile printers, capable of holding over 500 garments between applications. To avoid overspray, it is best applied with... | |
| Product Overview Red Filler is easily applied using a coating trough, card, or brush and works well across a wide range of mesh counts with minimal drip-through. It delivers excellent... | |
| Product Overview Stain Preventor Gel features a gelled structure with Ultraviolet (UV)-absorbing additives, making it ideal for preventing UV inks from cross-linking and permanently staining the mesh. Designed for use... | |
| Product Overview The Exposure Calculator is designed for use with Capillex, Diazo/SBQ emulsions, and indirect film stencil systems. It features a high-quality film positive with a series of Ultraviolet (UV)... | |
| Product Overview These catalysts can be used in both M and 50 Series. Determine post-cured material conditions such as conductivity, electrical resistance, and outgassing levels. They can affect resistance to... | |
| Product Overview Thick Filler is easily applied using a coating trough, card, or brush and is well suited to coarser mesh counts, with minimal drip-through. It delivers excellent coating quality... | |
| Product Overview WR Hardener A & B is formulated to enhance water resistance in printing applications using water-based inks. It chemically hardens water-resistant PLUS emulsions, delivering maximum resistance to water... |