MacDermid Alpha Electronics Solutions Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| Product Overview Electrolube® LGF200 is a thermally conductive, silicone-based liquid gap filler featuring a two-component, cure-in-place formulation for easy processing. With a thermal conductivity of 2 W/m-K, it delivers excellent... | |
| Product Overview Electrolube® LGF400 is a thermal interface material engineered for easy processing. This silicone-based liquid gap filler features a two-component, cure-in-place formulation. With a high thermal conductivity of 4... |