MacDermid Alpha Electronics Solutions Datasheets for Soldering Irons, Stations, and Accessories
Soldering irons, stations and accessories bond two or more metallic surfaces together with a low melting alloy solder such as tin/lead or Sn/Cu/Ni/Ge alloys, which is melted, wets the surface and resolidifies forming a soldered joint.
Soldering Irons, Stations, and Accessories: Learn more
| Product Name | Notes |
|---|---|
| A low temperature, lead-free, no-clean solder paste designed for use in jet printers. Product Overview The low-temperature, lead-free alloy in ALPHA JP-501 has a melting point of 138°C and has... | |
| A low-silver lead-free alloy specially designed with proprietary additives to deliver SAC305 like soldering and reliability performance. Product Overview ALPHA SACX Plus 0807 is a low-silver, lead-free alloy specially designed... | |
| A no-clean solder paste that meets the demands of tin-lead soldering when lead-free components are present in circuit assembly. Product Overview ALPHA OM-5300 is a zero halogen, no clean solder... | |
| A no-clean, lead-free paste flux for flip chips, BGAs, SMDs, and other lead-free soldering needing tacky flux. Product Overview Kester TSF-6592HF is a no-clean paste flux designed as a lead-free... | |
| A silver sinter paste for large packages, designed for high-tack component placement on wet paste for marginal surfaces. Product Overview Argomax 2141® Paste is an integrated solution and an extension... | |
| A silver sintering die attach paste for placing dies on wet paste (before drying) and then performing low-pressure sintering. Product Overview A high-performance silver sintering paste designed for die-attach applications... | |
| A silver sintering paste for die attachment, crafted for low-pressure sintering on copper-finished surfaces. Product Overview With proven reliability in EV and rail traction applications, ALPHA Argomax 5022 Paste is... | |
| A zero-halogen, lead-free, no-clean solder formula offering flexibility across a broad range of print and reflow conditions. Product Overview Kester NP505-HR is formulated to offer flexibility across a wide variety... | |
| A zero-halogen, low-temperature flux chemistry, developed specifically for the HRL3 alloy to enable target peak reflow of 175°C. Product Overview ALPHA OM-565 HRL3 low-temperature solder paste is designed to mitigate... | |
| An ultra-low voiding, high-reliability, RoHS-compliant, zero-halogen solder paste. Product Overview ALPHA OM-362 is a lead-free, zero-halogen, no-clean solder paste available in T4 powder. It is specifically designed to deliver ultra-low... | |
| Broad latitude for high-reliability applications requiring process flexibility and residue containment, lead-free and zero-halogen. Product Overview ALPHA OM-353 is a zero-halogen solder paste engineered to provide superior electrochemical performance and... | |
| Delivers consistent bondline thickness (BLT) and minimizes die tilt, resulting in predictable reliability and performance. Product Overview ALPHA TrueHeight Spacer Blocks are burr-free, non-collapse copper discs that are gold-plated to... | |
| Dispensable paste for pressure sintering large components on gold/silver substrates, including DBC, aluminum, copper. Product Overview ALPHA Argomax 2048 Paste is a dispensable silver sintering paste developed for pressure sintering... | |
| Enables low temperature SMT assembly technology to minimize rework in multiple reflow applications. Product Overview ALPHA CVP-520 is designed for near-eutectic low-temperature alloys such as SnBi0.4Ag, enabling peak reflow profiles... | |
| High-activity, water-soluble lead-free solder paste offers high yields, low voiding, and excellent residue cleaning performance. Product Overview ALPHA WS-698CPS is a high-activity solder paste formulated for a broad range of... | |
| High-activity, water-soluble paste flux that offers excellent solder wetting, easy cleaning, and low voiding performance. Product Overview ALPHA WS-608 water-soluble flux is engineered for soldering a variety of lead-free and... | |
| Lead-free, no-clean solder paste, that maximizes process flexibility, ensuring electrochemical reliability in tough applications. Product Overview ALPHA CVP-390V is a zero-halogen solder paste that offers best-in-class electrochemical reliability, even down... | |
| Lead-free, zero halogen, no-clean solder paste suitable for jet printers and approved by leading jetting equipment manufacturers. Product Overview ALPHA JP-500 is formulated to deliver excellent visual joint cosmetics and... | |
| Low residue, no-clean solder paste designed to maximize first pass yields with a rheologically formulated flux vehicle. Product Overview ALPHA OM-5100 Solder Paste is a low-residue, no-clean solder paste designed... | |
| Low-silver, lead-free alloy for wave, selective and rework applications. Product Overview ALPHA SACX Plus 0307 is a low-silver, lead-free alloy designed as a replacement for SnPb, SAC305, and other low-silver... | |
| Nano-silver paste for large-area attachments (module to baseplate, heat sink) with a thick, reliable bond line. Product Overview ALPHA Argomax 2047 is a nano-silver sintering paste developed to meet the... | |
| No-clean paste flux that enables low residue post reflow with low voiding and excellent soldering performance. Product Overview ALPHA NCX-402-M3 is a highly active, halogen-free, ultra-low-residue no clean flux, engineered... | |
| No-clean, lead-free solder paste meets zero-halogen specs with low voiding and excellent fine-feature printing performance. Product Overview ALPHA NCP-390 is designed to enable consistent fine-pitch printing capability down to a... | |
| No-clean, low-residue, lead-free solder paste that meets zero-halogen specs with low voiding and excellent soldering performance. Product Overview ALPHA NCP-LR002 is a lead-free, no-clean solder paste developed for applications requiring... | |
| Rosin-based, no-clean flux, halide-free, ROL0, for BGA/PGA and rework. Product Overview Kester TSF-6522RH is a rosin-based, no-clean tacky soldering flux formulated to meet the IEC 61249-2-21 definition for halide-free materials. | |
| Safe and efficient recycling services to help companies meet environmental requirements while maximizing the value of their waste. Product Overview Environmental legislation specifies the importance of proper waste management and... | |
| Safe and efficient recycling services to help companies meet environmental requirements while maximizing the value of their waste. Product Overview We are the only soldering materials provider in North America... | |
| Silver-free lead-free alloy for wave, selective and rework applications. Product Overview ALPHA SnCX Plus 07 is a no-silver, lead-free alloy designed as a replacement for SnPb, SAC305, and other low-silver... | |
| Sinter silver film for die and spacer lamination on silver surfaces, using pick-and-place equipment. Product Overview With proven reliability for SiC die attach in EV traction applications, ALPHA Argomax 8020... | |
| Sinter silver film for die and spacer lamination on various surfaces with pick-and-place, no printing needed. Product Overview ALPHA Argomax 8021 Film offers a ready-to-laminate solution that removes the need... | |
| Sinter silver paste for die attachment on copper, designed for wet paste placement and low-pressure sintering. Product Overview ALPHA Argomax 5040 Paste is a silver sintering paste developed for die... | |
| Sintering paste for die attachment, ideal for high-volume, low-pressure use. Ensures uniform printing and long stencil life. Product Overview LPHA Argomax 2010C Paste is a specially designed sintering paste for... | |
| Water-soluble paste flux for wafer-level ball attach in Fan-in and Fan-out applications. Product Overview ALPHA WS9180-MHV water-soluble, halide-free flux is engineered for use in the attachment of lead-free or tin-lead... | |
| Water-soluble solder paste for fine features with excellent stencil life in ambient and elevated conditions, lead-free and zero-halogen. Product Overview ALPHA WS-826 is a water-soluble, lead-free, zero-halogen solder paste formula... | |
| Water-soluble, high-activity paste flux that offers excellent wetting on tough finishes and low voiding performance. Product Overview ALPHA WS-698 water-soluble flux is engineered for soldering a variety of lead-free and... |