MacDermid Alpha Electronics Solutions Datasheets for Polyurethane Adhesives and Sealants
Polyurethane adhesives and sealants provide excellent flexibility, impact resistance, and durability. They are available in one-part or two-part systems.
Polyurethane Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| Product Overview Electrolube® PUC Polyurethane Conformal Coating is a tough, abrasion-resistant coating with excellent mechanical and dielectric properties, while maintaining the flexibility needed to protect delicate components. It can be... | |
| Product Overview UR5044 Flame Retardant Polyurethane Resin is a UL94-approved two-part system developed for potting and encapsulation of electronics. Once cured, it has a dark blue finish and is soft... | |
| Product Overview UR5097 Thermally Conductive Polyurethane Potting Compound exhibits excellent thermal conductivity, making it ideal for applications where heat dissipation is required. The cured resin is resistant to a wide... | |
| Product Overview UR5118 is a highly water-resistant, RF polyurethane resin developed as an ultra-high-performan ce encapsulation and potting compound, offering a high level of protection in various operating environments while... | |
| Product Overview UR5604 is a general-purpose two-part polyurethane potting compound designed for potting and encapsulation. This versatile resin offers high-performance protection against environmental factors, making it suitable for a wide... | |
| Product Overview UR5634 Optically Clear Polyurethane Light-Emitting Diode (LED) Potting Compound is a two-part, semi-rigid polyurethane resin. It is formulated with a carefully selected blend of components specifically to be... | |
| Product Overview UR5645 High Performance Polyurethane Resin has been specially developed for the encapsulation and potting of electronics, such as the next generation of automotive electronics. It exhibits excellent chemical... |