MacDermid Alpha Electronics Solutions Datasheets for Encapsulants and Potting Compounds

Encapsulants and potting compounds are resins or adhesives that are used to encapsulate circuit boards and semiconductors, fill containers of electronic components, and infiltrate electrical coils. They provide environmental protection, electrical insulation and other specialized characteristics.
Encapsulants and Potting Compounds: Learn more

Product Name Notes
Product Overview Acrylic Protective Lacquer (APL) is a cost-effective coating formulated for professional use only and engineered to meet a range of international standards, including MIL-I-46058C and IPC-CC-830. Its excellent...
Product Overview ALPHA HiTech AD13-9692B exhibits high adhesion strength between Liquid Crystal Polymer (LCP) and magnet surfaces, resulting in excellent drop impact performance when tested on camera module housing and...
Product Overview ALPHA HiTech EN21-4210F has a high hardness property, making it ideal for assembling components that require excellent reinforcement strength. The ALPHA HiTech EN21-4210 is a non-reworkable encapsulant product...
Product Overview ALPHA HiTech SM42-120P is suitable for both screen printing and dispensing applications. It is the primary product recommended for customers requiring a screen-printable adhesive.
Product Overview ALPHA HiTech UP44-5566T is particularly suitable for mobile wireless charger chip coating. It is halogen-free and complies with the Restriction of Hazardous Substances (RoHS) Directive 2015/863/EU.
Product Overview Aromatic Free Acrylic (AFA) optically clear acrylic conformal coating is ideally suited for use as a Light Emitting Diode (LED) coating or in other commercial applications to protect...
Product Overview DCA SCC3 Conformal Coating is a unique, modified alkyd coating specifically formulated to meet the highest defence standards in both Europe and the United States. Highly flexible, it...
Product Overview Electrolube® 2K301P is a high-performance, two-component conformal coating specifically formulated for selective coating processes. It features increased coating thickness, enhanced edge coverage, and excellent flexibility, effectively minimizing stress...
Product Overview Electrolube® PUC Polyurethane Conformal Coating is a tough, abrasion-resistant coating with excellent mechanical and dielectric properties, while maintaining the flexibility needed to protect delicate components. It can be...
Product Overview Electrolube® UVFlex is a next-generation, solvent-free, UV-curable conformal coating engineered for demanding electronics applications. Its unique elasticity helps maintain coating integrity through extreme thermal cycling and harsh environmental...
Product Overview ER2188 General Purpose Epoxy Potting Compound is a two-part epoxy resin designed for general use in the electronics industry. It offers a cost-effective solution for a wide range...
Product Overview ER2188 General Purpose Epoxy Potting Compound is a two-part epoxy resin designed for general use within the electronics industry. It offers a cost-effective solution for a wide range...
Product Overview ER2220 Highly Thermally Conductive Epoxy Potting Compound is a flame retardant, two-part epoxy resin designed to meet the increasing demands for efficient thermal dissipation. This compound combines ease...
Product Overview ER2223 Highly Chemical Resistant Epoxy Potting Compound has been specially formulated to meet the harsh operating conditions of under-hood applications in the automotive industry. It offers excellent chemical...
Product Overview High Performance Acrylic (HPA) Conformal Coating is specifically designed to meet the demanding requirements of applications such as those in the defense and aerospace industries. It can be...
Product Overview Peelable Coating Mask (PCM) is a flexible, solvent-resistant latex designed for masking components, connectors, and other items during the conformal coating process. It ensures that sensitive items and...
Product Overview SC4003 is a thixotropic two-part silicone potting and encapsulating resin designed for the Indian market. Primarily developed for the protection of Light-Emitted Diode (LED) drivers, its properties also...
Product Overview SC4004 is a thixotropic silicone potting compound developed for the Indian electronics market. Its thixotropic nature provides excellent flow characteristics, making it ideal for potting tight units or...
Product Overview UR5044 Flame Retardant Polyurethane Resin is a UL94-approved two-part system developed for potting and encapsulation of electronics. Once cured, it has a dark blue finish and is soft...
Product Overview UR5097 Thermally Conductive Polyurethane Potting Compound exhibits excellent thermal conductivity, making it ideal for applications where heat dissipation is required. The cured resin is resistant to a wide...
Product Overview UR5118 is a highly water-resistant, RF polyurethane resin developed as an ultra-high-performan ce encapsulation and potting compound, offering a high level of protection in various operating environments while...
Product Overview UR5604 is a general-purpose two-part polyurethane potting compound designed for potting and encapsulation. This versatile resin offers high-performance protection against environmental factors, making it suitable for a wide...
Product Overview UR5634 Optically Clear Polyurethane Light-Emitting Diode (LED) Potting Compound is a two-part, semi-rigid polyurethane resin. It is formulated with a carefully selected blend of components specifically to be...
Product Overview UR5645 High Performance Polyurethane Resin has been specially developed for the encapsulation and potting of electronics, such as the next generation of automotive electronics. It exhibits excellent chemical...
Product Overview UVCL Ultraviolet (UV) cure conformal coating is a single-part solution that cures in seconds when exposed to the correct dose of UV light. It is specifically designed to...