MacDermid Alpha Electronics Solutions Datasheets for Industrial Lubricants

Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more

Product Name Notes
Product Overview Electrolube CG60 Contact Lubricant is a high-performance lubricant specifically designed for use with a wide range of modern and sensitive plastics. It reduces electrical background noise, offers excellent...
Product Overview Electrolube CO70 Contact Oil is ideal for use on contacts with low contact pressures and in applications where minimal migration is required, such as brushes, bearings, jack plugs,...
Product Overview Electrolube EGF Eltinert F Grease series of contact lubricants provide superior protection to electrical contacts under the most challenging conditions, including prolonged exposure to high temperatures and corrosive...
Product Overview Electrolube SGA Electrical Special Contact Grease is part of our “number 2” range of contact lubricants, developed to provide effective treatment for all types of electrical contacts, especially...
Product Overview Electrolube SGB (2GX Grease) Electrical Contact Treatment Grease was developed to offer improved compatibility with the thermoplastics increasingly used in the electronics and automotive industries. This high-quality, non-melting...
Product Overview Electrolube Special Plastics Compatible Grease (SPG) provides excellent compatibility with thermoplastics, including Acrylonitrile Butadiene Styrene (ABS) and polycarbonate, even at elevated temperatures. It serves as an efficient mechanical...
Product Overview Electrolube® Contact Treatment Grease (CTG) offers excellent electrical and mechanical properties for the demanding conditions of today’s automotive and domestic equipment industries. Specifically formulated to lubricate a variety...