MacDermid Alpha Electronics Solutions Datasheets for Conformal Coatings
Conformal coatings encapsulate circuit boards and their electronic components in order to prevent the ingress of moisture, fungus, dust and other environmental contaminants.
Conformal Coatings: Learn more
| Product Name | Notes |
|---|---|
| Product Overview Acrylic Protective Lacquer (APL) is a cost-effective coating formulated for professional use only and engineered to meet a range of international standards, including MIL-I-46058C and IPC-CC-830. Its excellent... | |
| Product Overview Aromatic Free Acrylic (AFA) optically clear acrylic conformal coating is ideally suited for use as a Light Emitting Diode (LED) coating or in other commercial applications to protect... | |
| Product Overview DCA SCC3 Conformal Coating is a unique, modified alkyd coating specifically formulated to meet the highest defence standards in both Europe and the United States. Highly flexible, it... | |
| Product Overview Electrolube® 2K301P is a high-performance, two-component conformal coating specifically formulated for selective coating processes. It features increased coating thickness, enhanced edge coverage, and excellent flexibility, effectively minimizing stress... | |
| Product Overview Electrolube® PUC Polyurethane Conformal Coating is a tough, abrasion-resistant coating with excellent mechanical and dielectric properties, while maintaining the flexibility needed to protect delicate components. It can be... | |
| Product Overview Electrolube® UVFlex is a next-generation, solvent-free, UV-curable conformal coating engineered for demanding electronics applications. Its unique elasticity helps maintain coating integrity through extreme thermal cycling and harsh environmental... | |
| Product Overview High Performance Acrylic (HPA) Conformal Coating is specifically designed to meet the demanding requirements of applications such as those in the defense and aerospace industries. It can be... | |
| Product Overview Peelable Coating Mask (PCM) is a flexible, solvent-resistant latex designed for masking components, connectors, and other items during the conformal coating process. It ensures that sensitive items and... | |
| Product Overview UVCL Ultraviolet (UV) cure conformal coating is a single-part solution that cures in seconds when exposed to the correct dose of UV light. It is specifically designed to... |