MacDermid Alpha Electronics Solutions Datasheets for Thin Film Materials

Thin film materials are high purity materials and chemicals such as precursor gases, sputtering targets, or evaporation filaments used to form or modify thin film deposits and substrates.
Thin Film Materials: Learn more

Product Name Notes
Product Overview Autoflex EB is a hard-coated polyester film range designed to provide high abrasion, chemical, and solvent resistance, along with excellent optical clarity and flexibility. These films can be...
Product Overview Autoflex PC offers a combination of outstanding clarity, low haze, and low yellowness levels, enabling high-level resistance to wear, scratches, and chemicals. This product is ideally suited for...
Product Overview Autostat polyester films are heat-stabilized, low-shrink substrates engineered for precise, high-reliability flexible printed circuits. These films are available in clear, hazy, opaque, and white satin finishes, including pre-primed...
Product Overview Autotex AM combines unique Ultraviolet (UV)-cured hardcoat technology for durability and chemical resistance with antimicrobial technology that is active 24/7 to inhibit the growth of stain- and odor-causing...
Product Overview Autotex PC consists of a high-quality polycarbonate film coated with a highly durable and chemically resistant textured hardcoat. The texture does not contain fillers, promoting outstanding clarity and...
Product Overview Autotex Softouch's distinctive, silky texture is incredibly tactile yet robust, and it still delivers exceptional resistance to a wide range of chemicals, solvents, surface wear, and abrasion.
Product Overview Autotex Steel has a consistent and durable textured surface that presents the touch and appearance of grained steel or wood when the second surface is printed with appropriate...
Product Overview Autotex XE is a polyester film with specially designed hardcoat and primer layers. Unlike conventional films that can delaminate, become brittle, or flake under extreme conditions, the various...
Product Overview Capellex 18 is designed for use with fine mesh counts in ceramic, industrial, graphics, and electronic applications. It delivers high-resolution, high-definition printing and offers a wide processing latitude...
Product Overview Capellix CX is designed to provide high-quality printing solutions for demanding industrial, graphics, and electronics applications. It features a consistent and controlled stencil profile across a wide mesh...
Product Overview Capillex 20 is ideal for fine-line printing in electronics, industrial, and graphics applications. It offers a wide processing latitude, delivering a stencil system that supports excellent print reproduction.
Product Overview Capillex 25 is perfect for circuit boards, electronics, membrane touch switches, and industrial printing applications. It offers wide processing latitude, delivering a stencil system capable of excellent print...
Product Overview Capillex 35 is a stencil system ideal for printed circuit boards, electronics, ceramics, and a wide range of industrial printing applications. It delivers a durable stencil for extended...
Product Overview Capillex 50 is ideal for producing thicker, high-quality stencils on coarse mesh counts. It is perfect for printed circuit boards and a wide range of industrial printing applications.
Product Overview Capillex 80 is ideal for producing thicker, high-quality stencils on coarse mesh counts. It is well-suited for printed circuit boards and textile printing applications. This highly durable stencil...
Product Overview Capillex CP delivers high-quality printing solutions for demanding optical media and four-color graphic reproduction applications. A consistent and controlled stencil profile, combined with optimized Roughness-Average (Rz) across a...
Product Overview Formable, printable, solvent based, UV curable lacquers engineered to create selective matte textures on XtraForm hardcoated polycarbonate films. They are specifically designed for deep draw 3D forming, making...
Product Overview Perfect for fine line graphics printing and point-of-sale applications. Provides superior fine line image reproduction with sharp printing edges, resolving detail down to 100 microns. Extremely wide processing...
Product Overview Print & Peel is a water-based, screen-printable lacquer designed for selective application on a wide range of surface finishes, serving as an easily removable protective mask. Print &
Product Overview STAYDRY H2-3000 Film is a unique getter with a highly permeable polymer matrix that ensures rapid uptake of both hydrogen and moisture. The getter operates through an irreversible...
Product Overview STAYDRY H2-3000PSA film is a unique hydrogen and moisture getter with backing adhesive, utilizing an active hydrogen getter and desiccant for water absorption, all dispersed in a flexible...
Product Overview STAYDRY Z20 film is a unique getter, which employs an active desiccant for water absorption, dispersed in a flexible silicone polymer matrix. The film has a low outgassing...
Product Overview STAYSTIK 682 Thermoplastic Adhesive Film is designed for a variety of electronic applications and delivers excellent bonding performance. It is suitable for die attach and/or substrate attach in...
Product Overview The range of finishes provides a tactile feel for the user, while the hardcoat keeps the printed graphic bright and clear—even in high-touch applications.
Product Overview These lacquers are screen printable and designed for selective texturing, enabling manufacturers to apply controlled surface finishes to specific areas of an overlay or component. The Fototex range...
Product Overview Windotex is specially designed for Autotex hard-coated films to produce display windows in selected areas of the textured surface. For Autotex film, which has a textured first surface,...
Product Overview XMAPP™ Technology is a comprehensive suite of materials and expertise designed to simplify and streamline the development, validation, and production of automotive smart interior parts across supply chains.
Product Overview XtraForm 2D is a hard-coated polycarbonate film designed to allow shallow forming while retaining its abrasion-resistant properties. This product has a chemically bonded, Ultraviolet (UV) cured hard surface...
Product Overview XtraForm 3D is a formable polycarbonate film with an Ultraviolet (UV) curable hardcoat, designed for deep-draw 3D Film Insert Molding (FIM) applications using the XtraForm process. The advanced...
Product Overview XtraForm 3D Matt, a low-gloss, formable hardcoated polycarbonate film, meets automotive designers' needs for a premium vehicle interior experience that is both soft to the touch and visually...
Product Overview XtraForm Antiglare is a formable polycarbonate film with an Ultraviolet (UV) curable hardcoat. It is designed for deep-draw 3D Film Insert Molding (FIM) applications using the XtraForm process.