MacDermid Alpha Electronics Solutions Datasheets for Thermoset Adhesives

Thermoset adhesives are crosslinked polymeric resins that are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions.
Thermoset Adhesives: Learn more

Product Name Notes
Product Overview ATROX 850HT1 is a thermosetting conductive die attach adhesive with extremely high thermal conductivity, designed for high power semiconductor packages. Its low resin bleed out and low condensable...
Product Overview ATROX CD 590-HT2 is a thermosetting electrically conductive die attach designed for substrate based as well as metal lead frame semiconductor packages. This solution combines high thermal conductivity...
Product Overview ATROX conductive die attach products provide a comprehensive solution with a reduced total cost of ownership, ushering in a new era of high-performance materials. Product Features Thermal Conductivity...
Product Overview ATROX® CD 560-1 offers excellent substrate compatibility and low Resin Bleed-Out (RBO), ensuring reliable bonding to Pre-Plated Frame (PPF) and copper lead frames. It provides a long pot...
Product Overview ATROX® 800HT2V-P1: Variant of 800HT2VX optimized for specific dispense and flow characteristics in automated die attach systems.
Product Overview ATROX® 800HT2V: Earlier version of the 800HT2VX series, engineered for thermally demanding semiconductor die attach with good printability.
Product Overview STAYCHIP F614-3A is a thermosetting adhesive with electrical insulating properties. It is designed for attaching or sealing high-reliability semiconductor packages and electronic assemblies, with the capability to attach...
Product Overview STAYSTIK 181 Thermoplastic Silver-Filled Paste is designed for a range of electronic applications and delivers excellent bonding performance. Ideal for die and/or substrate attach in hybrid or Multi-Chip...
Product Overview STAYSTIK 472 Thermoplastic Adhesive Film is designed for a variety of electronic applications, offering excellent bonding at low process temperatures and an exceptionally low elastic modulus of 60,000...
Product Overview STAYSTIK 482 Thermoplastic Adhesive Film is designed for a range of electronic applications and delivers excellent bonding performance. Suitable for die and/or substrate attach in hybrid or Multi-Chip...
Product Overview STAYSTIK 571 is a thermoplastic adhesive designed for a variety of electronic applications. It provides excellent bonding at low process temperatures and features a very low elastic modulus...
Product Overview STAYSTIK 581 is a thermoplastic adhesive designed for a variety of electronic applications, offering excellent bonding performance. It is well suited for substrate attachment in hybrid or Multi-Chip...
Product Overview STAYSTIK 611 Thermoplastic Adhesive Film is ideal for applications requiring resistance to high-temperature excursions. It is suitable for die attach in solder-sealed, hermetic packages and delivers low Residual...
Product Overview STAYSTIK 672 Thermoplastic Adhesive Film is designed for a range of electronic applications, offering excellent bonding at low process temperatures and a very low elastic modulus of 60,000...