MacDermid Alpha Electronics Solutions Datasheets for Industrial Greases

Industrial greases are thickened gels that consist of natural, synthetic, or semi-synthetic substances. They do not run off surfaces and are used in a variety of lubrication, sealing, and exclusion applications.
Industrial Greases: Learn more

Product Name Notes
Product Overview Electrolube CG60 Contact Lubricant is a high-performance lubricant specifically designed for use with a wide range of modern and sensitive plastics. It reduces electrical background noise, offers excellent...
Product Overview Electrolube EGF Eltinert F Grease series of contact lubricants provide superior protection to electrical contacts under the most challenging conditions, including prolonged exposure to high temperatures and corrosive...
Product Overview Electrolube HVG High Voltage Grease significantly reduces wear in high voltage and high current electrical contacts, while also reducing the risk of arcing between contacts. With an operating...
Product Overview Electrolube SGA Electrical Special Contact Grease is part of our “number 2” range of contact lubricants, developed to provide effective treatment for all types of electrical contacts, especially...
Product Overview Electrolube SGB (2GX Grease) Electrical Contact Treatment Grease was developed to offer improved compatibility with the thermoplastics increasingly used in the electronics and automotive industries. This high-quality, non-melting...
Product Overview Electrolube Special Plastics Compatible Grease (SPG) provides excellent compatibility with thermoplastics, including Acrylonitrile Butadiene Styrene (ABS) and polycarbonate, even at elevated temperatures. It serves as an efficient mechanical...
Product Overview Electrolube® Contact Treatment Grease (CTG) offers excellent electrical and mechanical properties for the demanding conditions of today’s automotive and domestic equipment industries. Specifically formulated to lubricate a variety...